Microchip Technology, Inc. 100mA CMOS LDO TC1073

Description
The TC1072 and TC1073 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 85 mV,TC1072 and 180 mV,TC1073 at full load) and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). ERROR can be used as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.5 µA (max), and both VOUT and ERROR are disabled when the shutdown input is low. The devices incorporate both over-temperature and over-current protection. The TC1072 and TC1073 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA. For higher output current versions, please see the TC1185, TC1186, TC1187 (IOUT = 150 mA) and TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets. Additional Features Very Low Ground Current for Longer Battery Life! Very Low Dropout Voltage Choice of 50 mA and 100 mA Output (TC1072, TC1073, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode ERROR Ouput can be Used as a Low Battery Detector, or Processor Reset Generator Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet
Description
The TC1072 and TC1073 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 85 mV,TC1072 and 180 mV,TC1073 at full load) and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). ERROR can be used as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.5 µA (max), and both VOUT and ERROR are disabled when the shutdown input is low. The devices incorporate both over-temperature and over-current protection. The TC1072 and TC1073 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA. For higher output current versions, please see the TC1185, TC1186, TC1187 (IOUT = 150 mA) and TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets. Additional Features Very Low Ground Current for Longer Battery Life! Very Low Dropout Voltage Choice of 50 mA and 100 mA Output (TC1072, TC1073, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode ERROR Ouput can be Used as a Low Battery Detector, or Processor Reset Generator Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100mA CMOS LDO - TC1073 - Microchip Technology, Inc.
Chandler, AZ, United States
100mA CMOS LDO
TC1073
100mA CMOS LDO TC1073
The TC1072 and TC1073 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 85 mV,TC1072 and 180 mV,TC1073 at full load) and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). ERROR can be used as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.5 µA (max), and both VOUT and ERROR are disabled when the shutdown input is low. The devices incorporate both over-temperature and over-current protection. The TC1072 and TC1073 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA. For higher output current versions, please see the TC1185, TC1186, TC1187 (IOUT = 150 mA) and TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets. Additional Features Very Low Ground Current for Longer Battery Life! Very Low Dropout Voltage Choice of 50 mA and 100 mA Output (TC1072, TC1073, Respectively) High Output Voltage Accuracy Standard or Custom Output Voltages Power-Saving Shutdown Mode ERROR Ouput can be Used as a Low Battery Detector, or Processor Reset Generator Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection Pin Compatible Upgrades for Bipolar Regulators

The TC1072 and TC1073 are high accuracy (typically ±0.5%) CMOS upgrade for older (bipolar) low dropout regulators. Designed specifically for battery-operated systems, the devices’ CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 50µA at full load (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 85 mV,TC1072 and 180 mV,TC1073 at full load) and fast response to step changes in load. An error output (ERROR) is asserted when the devices are out-of-regulation (due to a low input voltage or excessive output current). ERROR can be used as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.5 µA (max), and both VOUT and ERROR are disabled when the shutdown input is low. The devices incorporate both over-temperature and over-current protection. The TC1072 and TC1073 are stable with an output capacitor of only 1 µF and have a maximum output current of 50 mA. For higher output current versions, please see the TC1185, TC1186, TC1187 (IOUT = 150 mA) and TC1107, TC1108 and TC1173 (IOUT = 300 mA) data sheets.

Additional Features

    • Very Low Ground Current for Longer Battery Life!
    • Very Low Dropout Voltage
    • Choice of 50 mA and 100 mA Output (TC1072, TC1073, Respectively)
    • High Output Voltage Accuracy
    • Standard or Custom Output Voltages
    • Power-Saving Shutdown Mode
    • ERROR Ouput can be Used as a Low Battery
    • Detector, or Processor Reset Generator
    • Bypass Input for Ultra-Quiet Operation
    • Over-Current and Over-Temperature Protection
    • Pin Compatible Upgrades for Bipolar Regulators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1073
Product Name 100mA CMOS LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3132 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8872DDARQ1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261-3BQX - TLE9261-3BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details