Microchip Technology, Inc. 300mA CMOS LDO TC1108

Description
The TC1108 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). TC1108 key features include ultra low noise, very low dropout voltage (typically 240 mV at full load) and fast response to step changes in load. The TC1108 incorporates both over-temperature and over-current protection. The TC1108 is stable with an output capacitor of only 1µF and has a maximum output current of 300 mA. It is available in a SOT-223 package. Additional Features Extremely Low Supply Current (50 µA typical) Very Low Dropout Voltage Minimum 300 mA Output Current High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection
Datasheet
Description
The TC1108 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). TC1108 key features include ultra low noise, very low dropout voltage (typically 240 mV at full load) and fast response to step changes in load. The TC1108 incorporates both over-temperature and over-current protection. The TC1108 is stable with an output capacitor of only 1µF and has a maximum output current of 300 mA. It is available in a SOT-223 package. Additional Features Extremely Low Supply Current (50 µA typical) Very Low Dropout Voltage Minimum 300 mA Output Current High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA CMOS LDO - TC1108 - Microchip Technology, Inc.
Chandler, AZ, United States
300mA CMOS LDO
TC1108
300mA CMOS LDO TC1108
The TC1108 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). TC1108 key features include ultra low noise, very low dropout voltage (typically 240 mV at full load) and fast response to step changes in load. The TC1108 incorporates both over-temperature and over-current protection. The TC1108 is stable with an output capacitor of only 1µF and has a maximum output current of 300 mA. It is available in a SOT-223 package. Additional Features Extremely Low Supply Current (50 µA typical) Very Low Dropout Voltage Minimum 300 mA Output Current High Output Voltage Accuracy Standard or Custom Output Voltages Over-Current and Over-Temperature Protection

The TC1108 is a fixed output, high accuracy (typically ±0.5%) CMOS low dropout regulator. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). TC1108 key features include ultra low noise, very low dropout voltage (typically 240 mV at full load) and fast response to step changes in load. The TC1108 incorporates both over-temperature and over-current protection. The TC1108 is stable with an output capacitor of only 1µF and has a maximum output current of 300 mA. It is available in a SOT-223 package.

Additional Features

    • Extremely Low Supply Current (50 µA typical)
    • Very Low Dropout Voltage
    • Minimum 300 mA Output Current
    • High Output Voltage Accuracy
    • Standard or Custom Output Voltages
    • Over-Current and Over-Temperature Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1108
Product Name 300mA CMOS LDO
Package Type Other; ['SOT-223']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Dual Buck 42V Step-Down DC-DC Converter IC - 715-LM25119PSQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 15 volts
IOUT 20 amps
IQ 0.0060 amps
View Details
2 suppliers
 - BTS426L1E3062ABUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
View Details
Gates and Inverters - 74AHC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details