Microchip Technology, Inc. 50mA Adjustable CMOS LDO w/ Shutdown TC1070

Description
The TC1070, TC1071, and TC1187 are adjustable LDOs designed to supersede a variety of older (bipolar) voltage regulators. Total supply current is typically 50µA at full load, (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage — typically 85mV (TC1070); 180mV (TC1071); and 270mV (TC1187) at full load, and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) when the shutdown input is low. The devices incorporate both over-temperature and over-current protection. Output voltage is programmed with a simple resistor divider from VOUT to ADJ to GND. The TC1070, TC1071, and TC1187 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, please see the TC1174 (IOUT = 300mA) data sheet. Additional Features Low Ground Current for Longer Battery Life Adjustable Output Voltage Very Low Dropout Voltage Choice of 50mA, 100mA, 150mA Output (TC1070, TC1071, TC1187, Respectively) Power-Saving Shutdown Mode Over-Current and Over-Tempeature Protection Pin Compatible with Bipolar Regulators
Datasheet
Description
The TC1070, TC1071, and TC1187 are adjustable LDOs designed to supersede a variety of older (bipolar) voltage regulators. Total supply current is typically 50µA at full load, (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage — typically 85mV (TC1070); 180mV (TC1071); and 270mV (TC1187) at full load, and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) when the shutdown input is low. The devices incorporate both over-temperature and over-current protection. Output voltage is programmed with a simple resistor divider from VOUT to ADJ to GND. The TC1070, TC1071, and TC1187 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, please see the TC1174 (IOUT = 300mA) data sheet. Additional Features Low Ground Current for Longer Battery Life Adjustable Output Voltage Very Low Dropout Voltage Choice of 50mA, 100mA, 150mA Output (TC1070, TC1071, TC1187, Respectively) Power-Saving Shutdown Mode Over-Current and Over-Tempeature Protection Pin Compatible with Bipolar Regulators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50mA Adjustable CMOS LDO w/ Shutdown - TC1070 - Microchip Technology, Inc.
Chandler, AZ, United States
50mA Adjustable CMOS LDO w/ Shutdown
TC1070
50mA Adjustable CMOS LDO w/ Shutdown TC1070
The TC1070, TC1071, and TC1187 are adjustable LDOs designed to supersede a variety of older (bipolar) voltage regulators. Total supply current is typically 50µA at full load, (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage — typically 85mV (TC1070); 180mV (TC1071); and 270mV (TC1187) at full load, and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) when the shutdown input is low. The devices incorporate both over-temperature and over-current protection. Output voltage is programmed with a simple resistor divider from VOUT to ADJ to GND. The TC1070, TC1071, and TC1187 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, please see the TC1174 (IOUT = 300mA) data sheet. Additional Features Low Ground Current for Longer Battery Life Adjustable Output Voltage Very Low Dropout Voltage Choice of 50mA, 100mA, 150mA Output (TC1070, TC1071, TC1187, Respectively) Power-Saving Shutdown Mode Over-Current and Over-Tempeature Protection Pin Compatible with Bipolar Regulators

The TC1070, TC1071, and TC1187 are adjustable LDOs designed to supersede a variety of older (bipolar) voltage regulators. Total supply current is typically 50µA at full load, (20 to 60 times lower than in bipolar regulators). The devices’ key features include ultra low noise operation, very low dropout voltage — typically 85mV (TC1070); 180mV (TC1071); and 270mV (TC1187) at full load, and fast response to step changes in load. Supply current is reduced to 0.5 µA (max) when the shutdown input is low. The devices incorporate both over-temperature and over-current protection. Output voltage is programmed with a simple resistor divider from VOUT to ADJ to GND. The TC1070, TC1071, and TC1187 are stable with an output capacitor of only 1µF and have a maximum output current of 50mA, 100mA, and 150mA, respectively. For higher output versions, please see the TC1174 (IOUT = 300mA) data sheet.

Additional Features

    • Low Ground Current for Longer Battery Life
    • Adjustable Output Voltage
    • Very Low Dropout Voltage
    • Choice of 50mA, 100mA, 150mA Output (TC1070, TC1071, TC1187, Respectively)
    • Power-Saving Shutdown Mode
    • Over-Current and Over-Tempeature Protection
    • Pin Compatible with Bipolar Regulators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number TC1070
Product Name 50mA Adjustable CMOS LDO w/ Shutdown
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3124 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
BQ2201 SRAM Nonvolatile Controller IC for 1 SRAM Bank - BQ2201SN-NTR - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details