Princess Auto Limited 2.5" Finished Bore Sheave 8046351

Description
2.5" Finished Bore Sheave
Description
2.5" Finished Bore Sheave

Suppliers

Company
Product
Description
Supplier Links
2.5" Finished Bore Sheave - 8046351 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2.5" Finished Bore Sheave
8046351
2.5" Finished Bore Sheave 8046351
2.5" Finished Bore Sheave

2.5" Finished Bore Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046351
Product Name 2.5" Finished Bore Sheave
Style Standard
Outside Diameter 2.50 inch (63.50 mm)
Bore Diameter 0.500 inch (12.70 mm)
English A/4L; B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V-Belt Pulleys With Solid Hub - SPZ Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Companion
Metric SPZ
Type Multiple Groove
View Details
 - 184038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 5.91 inch (150.00 mm)
Outside Diameter 6.12 inch (155.50 mm)
View Details
12mm Bore, 150mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01215212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 5.91 inch (150.00 mm)
Outside Diameter 5.98 inch (152.00 mm)
Bore Diameter 0.472 inch (12.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPC/8 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 8.25 to 49.59 inch (209.60 to 1259.60 mm)
Bore Diameter 3.543 to 4.921 inch (90.00 to 125.00 mm)
View Details