Princess Auto Limited 11.75" Spoked Cast Iron Sheave 8046179

Description
11.75" Spoked Cast Iron Sheave
Description
11.75" Spoked Cast Iron Sheave

Suppliers

Company
Product
Description
Supplier Links
11.75" Spoked Cast Iron Sheave - 8046179 - Princess Auto Limited
Winnipeg, Manitoba, Canada
11.75" Spoked Cast Iron Sheave
8046179
11.75" Spoked Cast Iron Sheave 8046179
11.75" Spoked Cast Iron Sheave

11.75" Spoked Cast Iron Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046179
Product Name 11.75" Spoked Cast Iron Sheave
Style Standard
Outside Diameter 11.75 inch (298.45 mm)
English A/4L; B/5L
Type Single Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - 183372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 7.09 inch (180.00 mm)
Outside Diameter 7.30 inch (185.50 mm)
View Details
V-Belt Pulley for Taper Bushes - SPZ/3 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 2.64 to 31.65 inch (67.00 to 804.00 mm)
Bore Diameter 1.102 to 2.953 inch (28.00 to 75.00 mm)
View Details
6mm Bore, 48mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01205106 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 1.89 inch (48.00 mm)
Outside Diameter 2.01 inch (51.00 mm)
Bore Diameter 0.236 inch (6.00 mm)
View Details
Taper Bushed Sheaves - 2BKH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 2.60 to 18.00 inch (66.04 to 457.20 mm)
Outside Diameter 3.35 to 18.75 inch (85.09 to 476.25 mm)
View Details