Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
V-BELT PULLEYS
PRINCESS AUTO LIMITED
8179111 -- 5" X 5/8" BORE SINGLE GROOVE V-BELT PULLEY
Princess Auto Limited
5" x 5/8" Bore Single Groove V-Belt Pulley
8179111
Description
5" x 5/8" Bore Single Groove V-Belt Pulley
Princess Auto Limited
Done
Description
5" x 5/8" Bore Single Groove V-Belt Pulley
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
5" x 5/8" Bore Single Groove V-Belt Pulley
8179111
5" x 5/8" Bore Single Groove V-Belt Pulley
8179111
5" x 5/8" Bore Single Groove V-Belt Pulley
5" x 5/8" Bore Single Groove V-Belt Pulley
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
V-Belt Pulleys
Product Number
8179111
Product Name
5" x 5/8" Bore Single Groove V-Belt Pulley
Outside Diameter
5.00 inch (127.00 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys For Taper Bushes
SPB
Specs
Style
Standard
Outside Diameter
4.21 to 49.49 inch (107.00 to 1257.00 mm)
Bore Diameter
1.654 to 4.921 inch (42.00 to 125.00 mm)
View Details
RS Components, Ltd.
184634
Specs
Style
Standard
Pitch Diameter
2.80 inch (71.00 mm)
Outside Diameter
2.95 inch (75.00 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
6mm Bore, 74mm Pitch DIA. Single Groove V-Belt Pulley
A 6Z10M01207606
Specs
Pitch Diameter
2.91 inch (74.00 mm)
Outside Diameter
2.99 inch (76.00 mm)
Bore Diameter
0.236 inch (6.00 mm)
View Details
Chengdu Leno Machinery Co., Ltd.
V-Belt Pulley for Taper Bushes
SPA/1
Specs
Style
Standard
Outside Diameter
2.70 to 25.02 inch (68.50 to 635.50 mm)
Bore Diameter
1.102 to 2.362 inch (28.00 to 60.00 mm)
View Details