Princess Auto Limited 3.95" Solid Cast Iron Sheave 8046203

Description
3.95" Solid Cast Iron Sheave
Description
3.95" Solid Cast Iron Sheave

Suppliers

Company
Product
Description
Supplier Links
3.95" Solid Cast Iron Sheave - 8046203 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3.95" Solid Cast Iron Sheave
8046203
3.95" Solid Cast Iron Sheave 8046203
3.95" Solid Cast Iron Sheave

3.95" Solid Cast Iron Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046203
Product Name 3.95" Solid Cast Iron Sheave
Style Standard
Outside Diameter 3.95 inch (100.33 mm)
English A/4L; B/5L
Type Multiple Groove
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sheaves - BK Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 1.80 to 18.00 inch (45.72 to 457.20 mm)
Outside Diameter 2.40 to 18.75 inch (60.96 to 476.25 mm)
View Details
 - 183108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 3.15 inch (80.00 mm)
Outside Diameter 3.31 inch (84.00 mm)
View Details
6mm Bore, 124mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01212706 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.88 inch (124.00 mm)
Outside Diameter 5.00 inch (127.00 mm)
Bore Diameter 0.236 inch (6.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPC/8 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 8.25 to 49.59 inch (209.60 to 1259.60 mm)
Bore Diameter 3.543 to 4.921 inch (90.00 to 125.00 mm)
View Details