Princess Auto Limited 4.25" Solid Cast Iron Sheave 8046211

Description
4.25" Solid Cast Iron Sheave
Description
4.25" Solid Cast Iron Sheave

Suppliers

Company
Product
Description
Supplier Links
4.25" Solid Cast Iron Sheave - 8046211 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4.25" Solid Cast Iron Sheave
8046211
4.25" Solid Cast Iron Sheave 8046211
4.25" Solid Cast Iron Sheave

4.25" Solid Cast Iron Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046211
Product Name 4.25" Solid Cast Iron Sheave
Style Standard
Outside Diameter 4.25 inch (107.95 mm)
English A/4L; B/5L
Type Multiple Groove
Unlock Full Specs
to access all available technical data

Similar Products

Poly-V Sheaves - J Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 1.50 to 1.90 inch (38.10 to 48.26 mm)
Outside Diameter 1.50 to 1.90 inch (38.10 to 48.26 mm)
View Details
 - 182852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 3.15 inch (80.00 mm)
Outside Diameter 3.31 inch (84.00 mm)
View Details
0.2505
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.40 inch (111.76 mm)
Outside Diameter 4.50 inch (114.30 mm)
Bore Diameter 0.251 inch (6.36 mm)
View Details
V-Belt Pulley for Taper Bushes - SPB/5 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 5.20 to 49.49 inch (132.00 to 1257.00 mm)
Bore Diameter 1.969 to 4.331 inch (50.00 to 110.00 mm)
View Details