Princess Auto Limited 8.75" Spoked Cast Iron Sheave 8039638

Description
8.75" Spoked Cast Iron Sheave
Description
8.75" Spoked Cast Iron Sheave

Suppliers

Company
Product
Description
Supplier Links
8.75" Spoked Cast Iron Sheave - 8039638 - Princess Auto Limited
Winnipeg, Manitoba, Canada
8.75" Spoked Cast Iron Sheave
8039638
8.75" Spoked Cast Iron Sheave 8039638
8.75" Spoked Cast Iron Sheave

8.75" Spoked Cast Iron Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8039638
Product Name 8.75" Spoked Cast Iron Sheave
Style Standard
Outside Diameter 8.75 inch (222.25 mm)
English A/4L; B/5L
Type Multiple Groove
Unlock Full Specs
to access all available technical data

Similar Products

Poly-V Sheaves - J Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 1.50 to 1.90 inch (38.10 to 48.26 mm)
Outside Diameter 1.50 to 1.90 inch (38.10 to 48.26 mm)
View Details
 - 183041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 4.41 inch (112.00 mm)
Outside Diameter 4.57 inch (116.00 mm)
View Details
0.5005
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 2.40 inch (60.96 mm)
Outside Diameter 2.50 inch (63.50 mm)
Bore Diameter 0.500 inch (12.71 mm)
View Details
V-Belt Pulley for Taper Bushes - SPC/10 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 10.22 to 49.59 inch (259.60 to 1259.60 mm)
Bore Diameter 3.937 to 4.921 inch (100.00 to 125.00 mm)
View Details