Princess Auto Limited 2.95" Finished Bore Sheave 8046518

Description
2.95" Finished Bore Sheave
Description
2.95" Finished Bore Sheave

Suppliers

Company
Product
Description
Supplier Links
2.95" Finished Bore Sheave - 8046518 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2.95" Finished Bore Sheave
8046518
2.95" Finished Bore Sheave 8046518
2.95" Finished Bore Sheave

2.95" Finished Bore Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046518
Product Name 2.95" Finished Bore Sheave
Style Standard
Outside Diameter 2.95 inch (74.93 mm)
Bore Diameter 0.750 inch (19.05 mm)
English A/4L; B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V-Belt Pulley with Solid Hub - SPC - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 4.31 to 25.18 inch (109.60 to 639.60 mm)
Metric SPC
View Details
Taper Bushed Sheaves - AKH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 2.80 to 18.00 inch (71.12 to 457.20 mm)
Outside Diameter 3.05 to 18.25 inch (77.47 to 463.55 mm)
View Details
12mm Bore, 48mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01205112 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 1.89 inch (48.00 mm)
Outside Diameter 2.01 inch (51.00 mm)
Bore Diameter 0.472 inch (12.00 mm)
View Details
 - 184656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 2.64 inch (67.00 mm)
Outside Diameter 2.80 inch (71.00 mm)
View Details