Princess Auto Limited 4.75" Solid Cast Iron Sheave 8039695

Description
4.75" Solid Cast Iron Sheave
Description
4.75" Solid Cast Iron Sheave

Suppliers

Company
Product
Description
Supplier Links
4.75" Solid Cast Iron Sheave - 8039695 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4.75" Solid Cast Iron Sheave
8039695
4.75" Solid Cast Iron Sheave 8039695
4.75" Solid Cast Iron Sheave

4.75" Solid Cast Iron Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8039695
Product Name 4.75" Solid Cast Iron Sheave
Style Standard
Outside Diameter 4.75 inch (120.65 mm)
English A/4L; B/5L
Type Single Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - 184634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 2.80 inch (71.00 mm)
Outside Diameter 2.95 inch (75.00 mm)
View Details
12mm Bore, 124mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01212712 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.88 inch (124.00 mm)
Outside Diameter 5.00 inch (127.00 mm)
Bore Diameter 0.472 inch (12.00 mm)
View Details
Taper Bushed Sheaves - AKH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 2.80 to 18.00 inch (71.12 to 457.20 mm)
Outside Diameter 3.05 to 18.25 inch (77.47 to 463.55 mm)
View Details
V-Belt Pulley for Taper Bushes - SPB/2 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 4.21 to 25.08 inch (107.00 to 637.00 mm)
Bore Diameter 1.654 to 2.953 inch (42.00 to 75.00 mm)
View Details