Princess Auto Limited 3.35" Solid Cast Iron Sheave 8046187

Description
3.35" Solid Cast Iron Sheave
Description
3.35" Solid Cast Iron Sheave

Suppliers

Company
Product
Description
Supplier Links
3.35" Solid Cast Iron Sheave - 8046187 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3.35" Solid Cast Iron Sheave
8046187
3.35" Solid Cast Iron Sheave 8046187
3.35" Solid Cast Iron Sheave

3.35" Solid Cast Iron Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046187
Product Name 3.35" Solid Cast Iron Sheave
Style Standard
Outside Diameter 3.35 inch (85.09 mm)
English A/4L; B/5L
Type Multiple Groove
Unlock Full Specs
to access all available technical data

Similar Products

Variable Speed Sheaves - VP Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 1.40 to 7.40 inch (35.56 to 187.96 mm)
Outside Diameter 2.32 to 7.50 inch (58.93 to 190.50 mm)
View Details
 - 183041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 4.41 inch (112.00 mm)
Outside Diameter 4.57 inch (116.00 mm)
View Details
10mm Bore, 61mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01206410 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 2.40 inch (61.00 mm)
Outside Diameter 2.52 inch (64.00 mm)
Bore Diameter 0.394 inch (10.00 mm)
View Details
V-Belt Pulley with Solid Hub - SPZ - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 2.13 to 12.56 inch (54.00 to 319.00 mm)
Metric SPZ
View Details