Princess Auto Limited 5.25" Solid Cast Iron Sheave 8046096

Description
5.25" Solid Cast Iron Sheave
Description
5.25" Solid Cast Iron Sheave

Suppliers

Company
Product
Description
Supplier Links
5.25" Solid Cast Iron Sheave - 8046096 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5.25" Solid Cast Iron Sheave
8046096
5.25" Solid Cast Iron Sheave 8046096
5.25" Solid Cast Iron Sheave

5.25" Solid Cast Iron Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046096
Product Name 5.25" Solid Cast Iron Sheave
Style Standard
Outside Diameter 5.25 inch (133.35 mm)
English A/4L; B/5L
Type Single Groove
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bushed Sheaves - 3V Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 2.60 to 18.95 inch (66.04 to 481.33 mm)
Outside Diameter 2.65 to 19.00 inch (67.31 to 482.60 mm)
View Details
 - 183372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 7.09 inch (180.00 mm)
Outside Diameter 7.30 inch (185.50 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.90 inch (124.46 mm)
Outside Diameter 5.00 inch (127.00 mm)
Bore Diameter 0.313 inch (7.95 mm)
View Details
V-Belt Pulley for Taper Bushes - SPB/2 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 4.21 to 25.08 inch (107.00 to 637.00 mm)
Bore Diameter 1.654 to 2.953 inch (42.00 to 75.00 mm)
View Details