Princess Auto Limited 11.75" Spoked Cast Iron Sheave 8046302

Description
11.75" Spoked Cast Iron Sheave
Description
11.75" Spoked Cast Iron Sheave

Suppliers

Company
Product
Description
Supplier Links
11.75" Spoked Cast Iron Sheave - 8046302 - Princess Auto Limited
Winnipeg, Manitoba, Canada
11.75" Spoked Cast Iron Sheave
8046302
11.75" Spoked Cast Iron Sheave 8046302
11.75" Spoked Cast Iron Sheave

11.75" Spoked Cast Iron Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046302
Product Name 11.75" Spoked Cast Iron Sheave
Style Standard
Outside Diameter 11.75 inch (298.45 mm)
English A/4L; B/5L
Type Multiple Groove
Unlock Full Specs
to access all available technical data

Similar Products

V-Belt Pulleys With Solid Hub - SPZ Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Companion
Metric SPZ
Type Multiple Groove
View Details
 - 184410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 5.51 inch (140.00 mm)
Outside Diameter 5.73 inch (145.50 mm)
View Details
6mm Bore, 61mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01206406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 2.40 inch (61.00 mm)
Outside Diameter 2.52 inch (64.00 mm)
Bore Diameter 0.236 inch (6.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPA/3 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 3.01 to 39.59 inch (76.50 to 1005.50 mm)
Bore Diameter 1.102 to 3.543 inch (28.00 to 90.00 mm)
View Details