Princess Auto Limited 7.75" Spoked Cast Iron Sheave 8046294

Description
7.75" Spoked Cast Iron Sheave
Description
7.75" Spoked Cast Iron Sheave

Suppliers

Company
Product
Description
Supplier Links
7.75" Spoked Cast Iron Sheave - 8046294 - Princess Auto Limited
Winnipeg, Manitoba, Canada
7.75" Spoked Cast Iron Sheave
8046294
7.75" Spoked Cast Iron Sheave 8046294
7.75" Spoked Cast Iron Sheave

7.75" Spoked Cast Iron Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046294
Product Name 7.75" Spoked Cast Iron Sheave
Style Standard
Outside Diameter 7.75 inch (196.85 mm)
English A/4L; B/5L
Type Multiple Groove
Unlock Full Specs
to access all available technical data

Similar Products

Poly-V Sheaves - J Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 1.50 to 1.90 inch (38.10 to 48.26 mm)
Outside Diameter 1.50 to 1.90 inch (38.10 to 48.26 mm)
View Details
 - 183108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 3.15 inch (80.00 mm)
Outside Diameter 3.31 inch (84.00 mm)
View Details
8mm Bore, 61mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01206408 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 2.40 inch (61.00 mm)
Outside Diameter 2.52 inch (64.00 mm)
Bore Diameter 0.315 inch (8.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPB/4 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 5.20 to 49.49 inch (132.00 to 1257.00 mm)
Bore Diameter 1.969 to 4.331 inch (50.00 to 110.00 mm)
View Details