Princess Auto Limited 7.75" Spoked Cast Iron Sheave 8046146

Description
7.75" Spoked Cast Iron Sheave
Description
7.75" Spoked Cast Iron Sheave

Suppliers

Company
Product
Description
Supplier Links
7.75" Spoked Cast Iron Sheave - 8046146 - Princess Auto Limited
Winnipeg, Manitoba, Canada
7.75" Spoked Cast Iron Sheave
8046146
7.75" Spoked Cast Iron Sheave 8046146
7.75" Spoked Cast Iron Sheave

7.75" Spoked Cast Iron Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046146
Product Name 7.75" Spoked Cast Iron Sheave
Style Standard
Outside Diameter 7.75 inch (196.85 mm)
English A/4L; B/5L
Type Single Groove
Unlock Full Specs
to access all available technical data

Similar Products

Sheaves With Split Taper Bushing - TC Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 7.00 to 24.00 inch (177.80 to 609.60 mm)
Outside Diameter 7.40 to 24.40 inch (187.96 to 619.76 mm)
View Details
 - 183041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 4.41 inch (112.00 mm)
Outside Diameter 4.57 inch (116.00 mm)
View Details
0.2505
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 2.90 inch (73.66 mm)
Outside Diameter 3.00 inch (76.20 mm)
Bore Diameter 0.251 inch (6.36 mm)
View Details
V-Belt Pulley for Taper Bushes - SPA/6 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 4.15 to 39.59 inch (105.50 to 1005.50 mm)
Bore Diameter 1.654 to 4.331 inch (42.00 to 110.00 mm)
View Details