Princess Auto Limited 2.7" Finished Bore Sheave 8046450

Description
2.7" Finished Bore Sheave
Description
2.7" Finished Bore Sheave

Suppliers

Company
Product
Description
Supplier Links
2.7" Finished Bore Sheave - 8046450 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2.7" Finished Bore Sheave
8046450
2.7" Finished Bore Sheave 8046450
2.7" Finished Bore Sheave

2.7" Finished Bore Sheave

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8046450
Product Name 2.7" Finished Bore Sheave
Style Standard
Outside Diameter 2.70 to 2.60 inch (68.58 to 66.04 mm)
Bore Diameter 0.625 inch (15.87 mm)
English A/4L; B/5L
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sheaves - AK Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 1.50 to 18.00 inch (38.10 to 457.20 mm)
Outside Diameter 1.75 to 18.25 inch (44.45 to 463.55 mm)
View Details
 - 183091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 4.41 inch (112.00 mm)
Outside Diameter 4.63 inch (117.50 mm)
View Details
10mm Bore, 124mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01212710 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.88 inch (124.00 mm)
Outside Diameter 5.00 inch (127.00 mm)
Bore Diameter 0.394 inch (10.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPA/3 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 3.01 to 39.59 inch (76.50 to 1005.50 mm)
Bore Diameter 1.102 to 3.543 inch (28.00 to 90.00 mm)
View Details