Princess Auto Limited 3" x 5/8" Bore Single Groove V-Belt Pulley 8178840

Description
3" x 5/8" Bore Single Groove V-Belt Pulley
Description
3" x 5/8" Bore Single Groove V-Belt Pulley

Suppliers

Company
Product
Description
Supplier Links
3" x 5/8" Bore Single Groove V-Belt Pulley - 8178840 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3" x 5/8" Bore Single Groove V-Belt Pulley
8178840
3" x 5/8" Bore Single Groove V-Belt Pulley 8178840
3" x 5/8" Bore Single Groove V-Belt Pulley

3" x 5/8" Bore Single Groove V-Belt Pulley

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category V-Belt Pulleys
Product Number 8178840
Product Name 3" x 5/8" Bore Single Groove V-Belt Pulley
Outside Diameter 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sheaves With Split Taper Bushing - TC Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 7.00 to 24.00 inch (177.80 to 609.60 mm)
Outside Diameter 7.40 to 24.40 inch (187.96 to 619.76 mm)
View Details
 - 184022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 7.09 inch (180.00 mm)
Outside Diameter 7.30 inch (185.50 mm)
View Details
0.2505
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.40 inch (111.76 mm)
Outside Diameter 4.50 inch (114.30 mm)
Bore Diameter 0.251 inch (6.36 mm)
View Details
V-Belt Pulley for Taper Bushes - SPZ/3 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 2.64 to 31.65 inch (67.00 to 804.00 mm)
Bore Diameter 1.102 to 2.953 inch (28.00 to 75.00 mm)
View Details