L-com, Inc. Cable, Dvi-D Single Link Plug-Plug, 40M; Connector Type A L-Com AOC-DVDV-S-040

Description
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 40M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:131.2ft; Cable Length - Metric:40m; Jacket Color:Black
Description
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 40M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:131.2ft; Cable Length - Metric:40m; Jacket Color:Black

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-D Single Link Plug-Plug, 40M; Connector Type A L-Com - 55AJ2082 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D Single Link Plug-Plug, 40M; Connector Type A L-Com
55AJ2082
Cable, Dvi-D Single Link Plug-Plug, 40M; Connector Type A L-Com 55AJ2082
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 40M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:131.2ft; Cable Length - Metric:40m; Jacket Color:Black

CABLE, DVI-D SINGLE LINK PLUG-PLUG, 40M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:131.2ft; Cable Length - Metric:40m; Jacket Color:Black

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55AJ2082
Product Name Cable, Dvi-D Single Link Plug-Plug, 40M; Connector Type A L-Com
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Twisted Pair Cable - 063723-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details