L-com, Inc. AEMC CA7024 TDR Fault Mapper AEMC-CA7024

Description
The AEMC Fault Mapper is a hand-held, alpha-numeric, TDR (Time Domain Reflectometer) Cable Length Meter and Fault Locator, designed to measure the length of electrical and communication cables. It can also indicate the distance to a fault in the cable (open or short), given access to only one end of a two or more conductor cable. By incorporating fast-edge step TDR technology, the CA7024 measures cable length and indicates the distance to open or short circuit faults to a range of 6000 ft (2000m), on virtually any type of cable. The CA7024 indicates the cable length or fault distance and description alpha-numerically on a 128 x 64 graphical LCD. Includes soft carrying case, BNC pigtail cable with alligator clips, four 1.5V AA batteries and user manual. Order online ! Features Lightweight, hand held design provides easy field use and portability Built in tone generator can be used for locating cables TDR technology identifies an open or short circuit to a range of 6000 ft (2000m) The AEMC CA7024 is used to locate faults on virtually any type of cable Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Cable maintenance and inspection Field testing Network installations
Datasheet
Description
The AEMC Fault Mapper is a hand-held, alpha-numeric, TDR (Time Domain Reflectometer) Cable Length Meter and Fault Locator, designed to measure the length of electrical and communication cables. It can also indicate the distance to a fault in the cable (open or short), given access to only one end of a two or more conductor cable. By incorporating fast-edge step TDR technology, the CA7024 measures cable length and indicates the distance to open or short circuit faults to a range of 6000 ft (2000m), on virtually any type of cable. The CA7024 indicates the cable length or fault distance and description alpha-numerically on a 128 x 64 graphical LCD. Includes soft carrying case, BNC pigtail cable with alligator clips, four 1.5V AA batteries and user manual. Order online ! Features Lightweight, hand held design provides easy field use and portability Built in tone generator can be used for locating cables TDR technology identifies an open or short circuit to a range of 6000 ft (2000m) The AEMC CA7024 is used to locate faults on virtually any type of cable Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Cable maintenance and inspection Field testing Network installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEMC CA7024 TDR Fault Mapper - AEMC-CA7024 - L-com, Inc.
North Andover, MA, United States
AEMC CA7024 TDR Fault Mapper
AEMC-CA7024
AEMC CA7024 TDR Fault Mapper AEMC-CA7024
The AEMC Fault Mapper is a hand-held, alpha-numeric, TDR (Time Domain Reflectometer) Cable Length Meter and Fault Locator, designed to measure the length of electrical and communication cables. It can also indicate the distance to a fault in the cable (open or short), given access to only one end of a two or more conductor cable. By incorporating fast-edge step TDR technology, the CA7024 measures cable length and indicates the distance to open or short circuit faults to a range of 6000 ft (2000m), on virtually any type of cable. The CA7024 indicates the cable length or fault distance and description alpha-numerically on a 128 x 64 graphical LCD. Includes soft carrying case, BNC pigtail cable with alligator clips, four 1.5V AA batteries and user manual. Order online ! Features Lightweight, hand held design provides easy field use and portability Built in tone generator can be used for locating cables TDR technology identifies an open or short circuit to a range of 6000 ft (2000m) The AEMC CA7024 is used to locate faults on virtually any type of cable Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Cable maintenance and inspection Field testing Network installations

The AEMC Fault Mapper is a hand-held, alpha-numeric, TDR (Time Domain Reflectometer) Cable Length Meter and Fault Locator, designed to measure the length of electrical and communication cables. It can also indicate the distance to a fault in the cable (open or short), given access to only one end of a two or more conductor cable. By incorporating fast-edge step TDR technology, the CA7024 measures cable length and indicates the distance to open or short circuit faults to a range of 6000 ft (2000m), on virtually any type of cable. The CA7024 indicates the cable length or fault distance and description alpha-numerically on a 128 x 64 graphical LCD. Includes soft carrying case, BNC pigtail cable with alligator clips, four 1.5V AA batteries and user manual. Order online !

Features

  • Lightweight, hand held design provides easy field use and portability
  • Built in tone generator can be used for locating cables
  • TDR technology identifies an open or short circuit to a range of 6000 ft (2000m)
  • The AEMC CA7024 is used to locate faults on virtually any type of cable
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.

Application

  • Cable maintenance and inspection
  • Field testing
  • Network installations
Supplier's Site Datasheet
Aemc Fault Mapper Tdr L-Com - 89M7152 - Newark, An Avnet Company
Chicago, IL, United States
Aemc Fault Mapper Tdr L-Com
89M7152
Aemc Fault Mapper Tdr L-Com 89M7152
AEMC FAULT MAPPER TDR

AEMC FAULT MAPPER TDR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number AEMC-CA7024 89M7152
Product Name AEMC CA7024 TDR Fault Mapper Aemc Fault Mapper Tdr L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to Miniature Alligator Clip Test Cable - 3029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details