L-com, Inc. Cable, Dvi-D Single Link Plug-Plug, 25M; Connector Type A L-Com AOC-DVDV-S-025

Description
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 25M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:Black; Product Range:AOC-DVDV-S Series
Description
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 25M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:Black; Product Range:AOC-DVDV-S Series

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-D Single Link Plug-Plug, 25M; Connector Type A L-Com - 55AJ2080 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D Single Link Plug-Plug, 25M; Connector Type A L-Com
55AJ2080
Cable, Dvi-D Single Link Plug-Plug, 25M; Connector Type A L-Com 55AJ2080
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 25M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:Black; Product Range:AOC-DVDV-S Series

CABLE, DVI-D SINGLE LINK PLUG-PLUG, 25M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:Black; Product Range:AOC-DVDV-S Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55AJ2080
Product Name Cable, Dvi-D Single Link Plug-Plug, 25M; Connector Type A L-Com
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details