L-com, Inc. Cable, Dvi-D Single Link Plug-Plug, 10M; Connector Type A L-Com AOC-DVDV-S-010

Description
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 10M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:AOC-DVDV-S Series
Description
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 10M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:AOC-DVDV-S Series

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-D Single Link Plug-Plug, 10M; Connector Type A L-Com - 55AJ2077 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D Single Link Plug-Plug, 10M; Connector Type A L-Com
55AJ2077
Cable, Dvi-D Single Link Plug-Plug, 10M; Connector Type A L-Com 55AJ2077
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 10M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:AOC-DVDV-S Series

CABLE, DVI-D SINGLE LINK PLUG-PLUG, 10M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:AOC-DVDV-S Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55AJ2077
Product Name Cable, Dvi-D Single Link Plug-Plug, 10M; Connector Type A L-Com
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details