L-com, Inc. Cable, Dvi-D Single Link Plug-Plug, 20M; Connector Type A L-Com AOC-DVDV-S-020

Description
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 20M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:AOC-DVDV-S Series
Description
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 20M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:AOC-DVDV-S Series

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-D Single Link Plug-Plug, 20M; Connector Type A L-Com - 55AJ2079 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D Single Link Plug-Plug, 20M; Connector Type A L-Com
55AJ2079
Cable, Dvi-D Single Link Plug-Plug, 20M; Connector Type A L-Com 55AJ2079
CABLE, DVI-D SINGLE LINK PLUG-PLUG, 20M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:AOC-DVDV-S Series

CABLE, DVI-D SINGLE LINK PLUG-PLUG, 20M; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:AOC-DVDV-S Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55AJ2079
Product Name Cable, Dvi-D Single Link Plug-Plug, 20M; Connector Type A L-Com
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details