L-com, Inc. DisplayPort 1.4 to DisplayPort 1.4 AOC 3 meter AOC-DPDP-14-003

Description
The L-com AOC-DPDP-14 series are DisplayPort 1.4 Active Optical Cables (AOCs) that are a hybrid of fiber and copper wires. The L-com AOC-DPDP-14 series supports 8K@60Hz, with bandwidths reaching up to 8.1 Gbps per channel. With no electro-magnetic interference, the L-com AOC-DPDP-14 series AOCs have a much better signal quality than standard DP1.4 cables. All of L-com's AOC-DPDP-14 series DisplayPort Active Optical Cables are in stock and ready to ship today! Features Hybrid optical cable with fiber and copper DisplayPort 1.4 Standard 8.1 Gbps per channel Supports 8K@60Hz, HBR3, HDCP 1.4/2.2 Slim and lightweight with a 4.8mm Outer Diameter Low RFI/EMI interference Plug and Play Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment TV Broadcast Station
Description
The L-com AOC-DPDP-14 series are DisplayPort 1.4 Active Optical Cables (AOCs) that are a hybrid of fiber and copper wires. The L-com AOC-DPDP-14 series supports 8K@60Hz, with bandwidths reaching up to 8.1 Gbps per channel. With no electro-magnetic interference, the L-com AOC-DPDP-14 series AOCs have a much better signal quality than standard DP1.4 cables. All of L-com's AOC-DPDP-14 series DisplayPort Active Optical Cables are in stock and ready to ship today! Features Hybrid optical cable with fiber and copper DisplayPort 1.4 Standard 8.1 Gbps per channel Supports 8K@60Hz, HBR3, HDCP 1.4/2.2 Slim and lightweight with a 4.8mm Outer Diameter Low RFI/EMI interference Plug and Play Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment TV Broadcast Station

Suppliers

Company
Product
Description
Supplier Links
DisplayPort 1.4 to DisplayPort 1.4 AOC 3 meter - AOC-DPDP-14-003 - L-com, Inc.
North Andover, MA, United States
DisplayPort 1.4 to DisplayPort 1.4 AOC 3 meter
AOC-DPDP-14-003
DisplayPort 1.4 to DisplayPort 1.4 AOC 3 meter AOC-DPDP-14-003
The L-com AOC-DPDP-14 series are DisplayPort 1.4 Active Optical Cables (AOCs) that are a hybrid of fiber and copper wires. The L-com AOC-DPDP-14 series supports 8K@60Hz, with bandwidths reaching up to 8.1 Gbps per channel. With no electro-magnetic interference, the L-com AOC-DPDP-14 series AOCs have a much better signal quality than standard DP1.4 cables. All of L-com's AOC-DPDP-14 series DisplayPort Active Optical Cables are in stock and ready to ship today! Features Hybrid optical cable with fiber and copper DisplayPort 1.4 Standard 8.1 Gbps per channel Supports 8K@60Hz, HBR3, HDCP 1.4/2.2 Slim and lightweight with a 4.8mm Outer Diameter Low RFI/EMI interference Plug and Play Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment TV Broadcast Station

The L-com AOC-DPDP-14 series are DisplayPort 1.4 Active Optical Cables (AOCs) that are a hybrid of fiber and copper wires. The L-com AOC-DPDP-14 series supports 8K@60Hz, with bandwidths reaching up to 8.1 Gbps per channel. With no electro-magnetic interference, the L-com AOC-DPDP-14 series AOCs have a much better signal quality than standard DP1.4 cables. All of L-com's AOC-DPDP-14 series DisplayPort Active Optical Cables are in stock and ready to ship today!

Features

  • Hybrid optical cable with fiber and copper
  • DisplayPort 1.4 Standard
  • 8.1 Gbps per channel
  • Supports 8K@60Hz, HBR3, HDCP 1.4/2.2
  • Slim and lightweight with a 4.8mm Outer Diameter
  • Low RFI/EMI interference
  • Plug and Play

Application

  • Digital and LED signage
  • Medical Imaging Equipment
  • Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers)
  • Conference Room Video Equipment
  • TV Broadcast Station
Supplier's Site
Cable, Displayport 1.4 Plug-Plug, 3M; Connector Type A L-Com - 55AJ2062 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport 1.4 Plug-Plug, 3M; Connector Type A L-Com
55AJ2062
Cable, Displayport 1.4 Plug-Plug, 3M; Connector Type A L-Com 55AJ2062
CABLE, DISPLAYPORT 1.4 PLUG-PLUG, 3M; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:AOC-DPDP-14 Series

CABLE, DISPLAYPORT 1.4 PLUG-PLUG, 3M; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:AOC-DPDP-14 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number AOC-DPDP-14-003 55AJ2062
Product Name DisplayPort 1.4 to DisplayPort 1.4 AOC 3 meter Cable, Displayport 1.4 Plug-Plug, 3M; Connector Type A L-Com
Product Type DisplayPort DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details