L-com, Inc. HDMI 2.0 Type A to Type A AOC 30 meter AOC-HDAA-20-030

Description
The L-com AOC-HDAA-20 series are HDMI 2.0 Active Optical Cables (AOCs) that are a hybrid cable with fiber and copper wires which provide full HDMI signal integrity up to 100M. The L-com AOC-HDAA-20 series AOCs are HDMI 2.0 compatible with HDR capabilities and supports a wide range of resolutions up to 4K@60Hz. The AOC-HDAA-20 series AOCs are light weight and flexible with a bend radius of 45mm, requires no external power supply, and are resistant to EMI and RFI. All of L-com's AOC-HDAA-20 series HDMI Active Optical Cables are in stock and ready to ship today! Features Hybrid optical cable with fiber and copper Supports wide range of resolutions up to 4K@60Hz Compatible with HDMI 2.0, EDID, HDR, HDCP (2.2) Supports Multi-channel audio No loss of signal and reduced EMI/RFI Plug and Play Source and Display are easily identifiable Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment TV Broadcast Station
Description
The L-com AOC-HDAA-20 series are HDMI 2.0 Active Optical Cables (AOCs) that are a hybrid cable with fiber and copper wires which provide full HDMI signal integrity up to 100M. The L-com AOC-HDAA-20 series AOCs are HDMI 2.0 compatible with HDR capabilities and supports a wide range of resolutions up to 4K@60Hz. The AOC-HDAA-20 series AOCs are light weight and flexible with a bend radius of 45mm, requires no external power supply, and are resistant to EMI and RFI. All of L-com's AOC-HDAA-20 series HDMI Active Optical Cables are in stock and ready to ship today! Features Hybrid optical cable with fiber and copper Supports wide range of resolutions up to 4K@60Hz Compatible with HDMI 2.0, EDID, HDR, HDCP (2.2) Supports Multi-channel audio No loss of signal and reduced EMI/RFI Plug and Play Source and Display are easily identifiable Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment TV Broadcast Station

Suppliers

Company
Product
Description
Supplier Links
HDMI 2.0 Type A to Type A AOC 30 meter - AOC-HDAA-20-030 - L-com, Inc.
North Andover, MA, United States
HDMI 2.0 Type A to Type A AOC 30 meter
AOC-HDAA-20-030
HDMI 2.0 Type A to Type A AOC 30 meter AOC-HDAA-20-030
The L-com AOC-HDAA-20 series are HDMI 2.0 Active Optical Cables (AOCs) that are a hybrid cable with fiber and copper wires which provide full HDMI signal integrity up to 100M. The L-com AOC-HDAA-20 series AOCs are HDMI 2.0 compatible with HDR capabilities and supports a wide range of resolutions up to 4K@60Hz. The AOC-HDAA-20 series AOCs are light weight and flexible with a bend radius of 45mm, requires no external power supply, and are resistant to EMI and RFI. All of L-com's AOC-HDAA-20 series HDMI Active Optical Cables are in stock and ready to ship today! Features Hybrid optical cable with fiber and copper Supports wide range of resolutions up to 4K@60Hz Compatible with HDMI 2.0, EDID, HDR, HDCP (2.2) Supports Multi-channel audio No loss of signal and reduced EMI/RFI Plug and Play Source and Display are easily identifiable Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment TV Broadcast Station

The L-com AOC-HDAA-20 series are HDMI 2.0 Active Optical Cables (AOCs) that are a hybrid cable with fiber and copper wires which provide full HDMI signal integrity up to 100M. The L-com AOC-HDAA-20 series AOCs are HDMI 2.0 compatible with HDR capabilities and supports a wide range of resolutions up to 4K@60Hz. The AOC-HDAA-20 series AOCs are light weight and flexible with a bend radius of 45mm, requires no external power supply, and are resistant to EMI and RFI. All of L-com's AOC-HDAA-20 series HDMI Active Optical Cables are in stock and ready to ship today!

Features

  • Hybrid optical cable with fiber and copper
  • Supports wide range of resolutions up to 4K@60Hz
  • Compatible with HDMI 2.0, EDID, HDR, HDCP (2.2)
  • Supports Multi-channel audio
  • No loss of signal and reduced EMI/RFI
  • Plug and Play
  • Source and Display are easily identifiable

Application

  • Digital and LED signage
  • Medical Imaging Equipment
  • Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers)
  • Conference Room Video Equipment
  • TV Broadcast Station
Supplier's Site
Cable, Hdmi 2.0 A Plug-Plug, 30M; Connector Type A L-Com - 55AJ2093 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi 2.0 A Plug-Plug, 30M; Connector Type A L-Com
55AJ2093
Cable, Hdmi 2.0 A Plug-Plug, 30M; Connector Type A L-Com 55AJ2093
CABLE, HDMI 2.0 A PLUG-PLUG, 30M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Black; Product Range:AOC-HDAA-20 Series

CABLE, HDMI 2.0 A PLUG-PLUG, 30M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Black; Product Range:AOC-HDAA-20 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number AOC-HDAA-20-030 55AJ2093
Product Name HDMI 2.0 Type A to Type A AOC 30 meter Cable, Hdmi 2.0 A Plug-Plug, 30M; Connector Type A L-Com
Cable Length 98.43 ft (300 dm) 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6093A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,general purpose
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details