The L-com AOC-DPDP-14 series are DisplayPort 1.4 Active Optical Cables (AOCs) that are a hybrid of fiber and copper wires. The L-com AOC-DPDP-14 series supports 8K@60Hz, with bandwidths reaching up to 8.1 Gbps per channel. With no electro-magnetic interference, the L-com AOC-DPDP-14 series AOCs have a much better signal quality than standard DP1.4 cables. All of L-com's AOC-DPDP-14 series DisplayPort Active Optical Cables are in stock and ready to ship today!
Features
Application
CABLE, DISPLAYPORT 1.4 PLUG-PLUG, 10M; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:AOC-DPDP-14 Series
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | AOC-DPDP-14-010 | 55AJ2065 |
| Product Name | DisplayPort 1.4 to DisplayPort 1.4 AOC 10 meter | Cable, Displayport 1.4 Plug-Plug, 10M; Connector Type A L-Com |
| Product Type | DisplayPort | DisplayPort |