L-com, Inc. HDMI 2.0 Type A to Type A AOC 10 meter AOC-HDAA-20-010

Description
The L-com AOC-HDAA-20 series are HDMI 2.0 Active Optical Cables (AOCs) that are a hybrid cable with fiber and copper wires which provide full HDMI signal integrity up to 100M. The L-com AOC-HDAA-20 series AOCs are HDMI 2.0 compatible with HDR capabilities and supports a wide range of resolutions up to 4K@60Hz. The AOC-HDAA-20 series AOCs are light weight and flexible with a bend radius of 45mm, requires no external power supply, and are resistant to EMI and RFI. All of L-com's AOC-HDAA-20 series HDMI Active Optical Cables are in stock and ready to ship today! Features Hybrid optical cable with fiber and copper Supports wide range of resolutions up to 4K@60Hz Compatible with HDMI 2.0, EDID, HDR, HDCP (2.2) Supports Multi-channel audio No loss of signal and reduced EMI/RFI Plug and Play Source and Display are easily identifiable Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment TV Broadcast Station
Description
The L-com AOC-HDAA-20 series are HDMI 2.0 Active Optical Cables (AOCs) that are a hybrid cable with fiber and copper wires which provide full HDMI signal integrity up to 100M. The L-com AOC-HDAA-20 series AOCs are HDMI 2.0 compatible with HDR capabilities and supports a wide range of resolutions up to 4K@60Hz. The AOC-HDAA-20 series AOCs are light weight and flexible with a bend radius of 45mm, requires no external power supply, and are resistant to EMI and RFI. All of L-com's AOC-HDAA-20 series HDMI Active Optical Cables are in stock and ready to ship today! Features Hybrid optical cable with fiber and copper Supports wide range of resolutions up to 4K@60Hz Compatible with HDMI 2.0, EDID, HDR, HDCP (2.2) Supports Multi-channel audio No loss of signal and reduced EMI/RFI Plug and Play Source and Display are easily identifiable Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment TV Broadcast Station

Suppliers

Company
Product
Description
Supplier Links
HDMI 2.0 Type A to Type A AOC 10 meter - AOC-HDAA-20-010 - L-com, Inc.
North Andover, MA, United States
HDMI 2.0 Type A to Type A AOC 10 meter
AOC-HDAA-20-010
HDMI 2.0 Type A to Type A AOC 10 meter AOC-HDAA-20-010
The L-com AOC-HDAA-20 series are HDMI 2.0 Active Optical Cables (AOCs) that are a hybrid cable with fiber and copper wires which provide full HDMI signal integrity up to 100M. The L-com AOC-HDAA-20 series AOCs are HDMI 2.0 compatible with HDR capabilities and supports a wide range of resolutions up to 4K@60Hz. The AOC-HDAA-20 series AOCs are light weight and flexible with a bend radius of 45mm, requires no external power supply, and are resistant to EMI and RFI. All of L-com's AOC-HDAA-20 series HDMI Active Optical Cables are in stock and ready to ship today! Features Hybrid optical cable with fiber and copper Supports wide range of resolutions up to 4K@60Hz Compatible with HDMI 2.0, EDID, HDR, HDCP (2.2) Supports Multi-channel audio No loss of signal and reduced EMI/RFI Plug and Play Source and Display are easily identifiable Application Digital and LED signage Medical Imaging Equipment Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers) Conference Room Video Equipment TV Broadcast Station

The L-com AOC-HDAA-20 series are HDMI 2.0 Active Optical Cables (AOCs) that are a hybrid cable with fiber and copper wires which provide full HDMI signal integrity up to 100M. The L-com AOC-HDAA-20 series AOCs are HDMI 2.0 compatible with HDR capabilities and supports a wide range of resolutions up to 4K@60Hz. The AOC-HDAA-20 series AOCs are light weight and flexible with a bend radius of 45mm, requires no external power supply, and are resistant to EMI and RFI. All of L-com's AOC-HDAA-20 series HDMI Active Optical Cables are in stock and ready to ship today!

Features

  • Hybrid optical cable with fiber and copper
  • Supports wide range of resolutions up to 4K@60Hz
  • Compatible with HDMI 2.0, EDID, HDR, HDCP (2.2)
  • Supports Multi-channel audio
  • No loss of signal and reduced EMI/RFI
  • Plug and Play
  • Source and Display are easily identifiable

Application

  • Digital and LED signage
  • Medical Imaging Equipment
  • Home Theater Applications (Blue-Ray, 3D Video, Projectors, DVR, Game Consoles and Computers)
  • Conference Room Video Equipment
  • TV Broadcast Station
Supplier's Site
Cable, Hdmi 2.0 A Plug-Plug, 10M; Connector Type A L-Com - 55AJ2089 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi 2.0 A Plug-Plug, 10M; Connector Type A L-Com
55AJ2089
Cable, Hdmi 2.0 A Plug-Plug, 10M; Connector Type A L-Com 55AJ2089
CABLE, HDMI 2.0 A PLUG-PLUG, 10M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:AOC-HDAA-20 Series

CABLE, HDMI 2.0 A PLUG-PLUG, 10M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:AOC-HDAA-20 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number AOC-HDAA-20-010 55AJ2089
Product Name HDMI 2.0 Type A to Type A AOC 10 meter Cable, Hdmi 2.0 A Plug-Plug, 10M; Connector Type A L-Com
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details