Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
L-COM, INC.
ADPT-M124AM-M84F -- M12 4A-M TO M8 4P-F ADAPTER L-COM
L-com, Inc.
M12 4A-M To M8 4P-F Adapter L-Com
ADPT-M124AM-M84F
Description
M12 4A-M TO M8 4P-F ADAPTER
Newark, An Avnet Company
Done
Description
M12 4A-M TO M8 4P-F ADAPTER
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
M12 4A-M To M8 4P-F Adapter L-Com
23AK0299
M12 4A-M To M8 4P-F Adapter L-Com
23AK0299
M12 4A-M TO M8 4P-F ADAPTER
M12 4A-M TO M8 4P-F ADAPTER
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
23AK0299
Product Name
M12 4A-M To M8 4P-F Adapter L-Com
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
CobaltFx 20 GHz 4' FET RF Cable Kit
Specs
Application
Instrumentation and Control; RF
Cable Length
4 ft (12.19 dm)
View Details
Northwire, Inc.
BioCompatic silicone cable alternative
Specs
Application
Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications
ISO; USP Class VI
View Details
MPF Products, INC.
Coaxial Cable Assembly, In-Vacuum, Grounded Shield SHV-5 to MHV Male Connectors, 50 Ohm Coaxial Cable w/ Kapton Insulation, 19″ Length
A7319-3-CN
Specs
Cable Length
1.58 ft (4.83 dm)
View Details
Smiths Interconnect, a Molex company
Semi-Rigid Cable Assemblies: Space Qualified Cables
Specs
Application
RF
View Details