L-com, Inc. Fault Mapper Pro Model CA7027 (Telephone Cable Tester/ Graphical TDR) AEMC-CA7027

Description
The Fault Mapper Pro® Model CA7027 is a hand-held graphical TDR (Time Domain Reflectometer) designed for identifying and locating faults on power and communication cables, given access to one end only. The Fault Mapper Pro® measures cable length and indicates the length and distance to cable faults to a range of 9 ft (3 m) to 19,000 ft (6000m) on virtually any type of cable. It injects a series of pulses into the cable under test. The velocity at which the pulses travel is determined by the type of cable, which is known as the velocity of propagation (Vp) of the cable. The Velocity of Propagation (Vp) is adjustable between 1% and 99% enabling accurate calibration to the cable under test. The Vp value is expressed as a percentage of the speed of light (e.g. 67% or ft/mtrs/micro-second ), this value will vary according to the type of cable under test. The Fault Mapper Pro® can accept user selectable values between 1 and 99% (or the equivalent value in feet or meters per micro-second). Based on the selected Vp and the time taken for the pulses to travel through the cable, a reflection profile of the cable under test is displayed. An adjustable cursor assists in locating faults and termination. The Fault Mapper Pro® incorporates an oscillating tone tracer, which is detectable with a standard tone tracer, for use in the tracing and identification of cable pairs. Features Large high-visibility blue electroluminescent backlit display, selectable cable impedance (25Ohm, 50Ohm, 75Ohm, 100Ohm) TDR technology Detects opens, shorts, taps, faulty taps, bridge taps, splitters, high resistance, wet cables, splices impedance mismatches and more 11 range scales indicating cable faults and terminations up to 19,000 ft (6000m) in feet or meters Over-voltage protection up to 250V Works with twisted pair, parallel and coaxial cable Application Determine length of cable runs Determine telephone cable connections and the length to them Determine degradation of cables due to moisture and other contaminants Find cable faults and the distance to them Trace and identify cables
Datasheet
Description
The Fault Mapper Pro® Model CA7027 is a hand-held graphical TDR (Time Domain Reflectometer) designed for identifying and locating faults on power and communication cables, given access to one end only. The Fault Mapper Pro® measures cable length and indicates the length and distance to cable faults to a range of 9 ft (3 m) to 19,000 ft (6000m) on virtually any type of cable. It injects a series of pulses into the cable under test. The velocity at which the pulses travel is determined by the type of cable, which is known as the velocity of propagation (Vp) of the cable. The Velocity of Propagation (Vp) is adjustable between 1% and 99% enabling accurate calibration to the cable under test. The Vp value is expressed as a percentage of the speed of light (e.g. 67% or ft/mtrs/micro-second ), this value will vary according to the type of cable under test. The Fault Mapper Pro® can accept user selectable values between 1 and 99% (or the equivalent value in feet or meters per micro-second). Based on the selected Vp and the time taken for the pulses to travel through the cable, a reflection profile of the cable under test is displayed. An adjustable cursor assists in locating faults and termination. The Fault Mapper Pro® incorporates an oscillating tone tracer, which is detectable with a standard tone tracer, for use in the tracing and identification of cable pairs. Features Large high-visibility blue electroluminescent backlit display, selectable cable impedance (25Ohm, 50Ohm, 75Ohm, 100Ohm) TDR technology Detects opens, shorts, taps, faulty taps, bridge taps, splitters, high resistance, wet cables, splices impedance mismatches and more 11 range scales indicating cable faults and terminations up to 19,000 ft (6000m) in feet or meters Over-voltage protection up to 250V Works with twisted pair, parallel and coaxial cable Application Determine length of cable runs Determine telephone cable connections and the length to them Determine degradation of cables due to moisture and other contaminants Find cable faults and the distance to them Trace and identify cables
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fault Mapper Pro Model CA7027 (Telephone Cable Tester/ Graphical TDR) - AEMC-CA7027 - L-com, Inc.
North Andover, MA, United States
Fault Mapper Pro Model CA7027 (Telephone Cable Tester/ Graphical TDR)
AEMC-CA7027
Fault Mapper Pro Model CA7027 (Telephone Cable Tester/ Graphical TDR) AEMC-CA7027
The Fault Mapper Pro® Model CA7027 is a hand-held graphical TDR (Time Domain Reflectometer) designed for identifying and locating faults on power and communication cables, given access to one end only. The Fault Mapper Pro® measures cable length and indicates the length and distance to cable faults to a range of 9 ft (3 m) to 19,000 ft (6000m) on virtually any type of cable. It injects a series of pulses into the cable under test. The velocity at which the pulses travel is determined by the type of cable, which is known as the velocity of propagation (Vp) of the cable. The Velocity of Propagation (Vp) is adjustable between 1% and 99% enabling accurate calibration to the cable under test. The Vp value is expressed as a percentage of the speed of light (e.g. 67% or ft/mtrs/micro-second ), this value will vary according to the type of cable under test. The Fault Mapper Pro® can accept user selectable values between 1 and 99% (or the equivalent value in feet or meters per micro-second). Based on the selected Vp and the time taken for the pulses to travel through the cable, a reflection profile of the cable under test is displayed. An adjustable cursor assists in locating faults and termination. The Fault Mapper Pro® incorporates an oscillating tone tracer, which is detectable with a standard tone tracer, for use in the tracing and identification of cable pairs. Features Large high-visibility blue electroluminescent backlit display, selectable cable impedance (25Ohm, 50Ohm, 75Ohm, 100Ohm) TDR technology Detects opens, shorts, taps, faulty taps, bridge taps, splitters, high resistance, wet cables, splices impedance mismatches and more 11 range scales indicating cable faults and terminations up to 19,000 ft (6000m) in feet or meters Over-voltage protection up to 250V Works with twisted pair, parallel and coaxial cable Application Determine length of cable runs Determine telephone cable connections and the length to them Determine degradation of cables due to moisture and other contaminants Find cable faults and the distance to them Trace and identify cables

The Fault Mapper Pro® Model CA7027 is a hand-held graphical TDR (Time Domain Reflectometer) designed for identifying and locating faults on power and communication cables, given access to one end only. The Fault Mapper Pro® measures cable length and indicates the length and distance to cable faults to a range of 9 ft (3 m) to 19,000 ft (6000m) on virtually any type of cable. It injects a series of pulses into the cable under test. The velocity at which the pulses travel is determined by the type of cable, which is known as the velocity of propagation (Vp) of the cable. The Velocity of Propagation (Vp) is adjustable between 1% and 99% enabling accurate calibration to the cable under test. The Vp value is expressed as a percentage of the speed of light (e.g. 67% or ft/mtrs/micro-second), this value will vary according to the type of cable under test. The Fault Mapper Pro® can accept user selectable values between 1 and 99% (or the equivalent value in feet or meters per micro-second). Based on the selected Vp and the time taken for the pulses to travel through the cable, a reflection profile of the cable under test is displayed. An adjustable cursor assists in locating faults and termination. The Fault Mapper Pro® incorporates an oscillating tone tracer, which is detectable with a standard tone tracer, for use in the tracing and identification of cable pairs.

Features

  • Large high-visibility blue electroluminescent backlit display, selectable cable impedance (25Ohm, 50Ohm, 75Ohm, 100Ohm)
  • TDR technology Detects opens, shorts, taps, faulty taps, bridge taps, splitters, high resistance, wet cables, splices impedance mismatches and more
  • 11 range scales indicating cable faults and terminations up to 19,000 ft (6000m) in feet or meters
  • Over-voltage protection up to 250V
  • Works with twisted pair, parallel and coaxial cable

Application

  • Determine length of cable runs
  • Determine telephone cable connections and the length to them
  • Determine degradation of cables due to moisture and other contaminants
  • Find cable faults and the distance to them
  • Trace and identify cables
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number AEMC-CA7027
Product Name Fault Mapper Pro Model CA7027 (Telephone Cable Tester/ Graphical TDR)
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details