L-com, Inc. 3.5mm Stereo Male to Dual RCA Female Adapter Cable - 6 IN 35MMM-2RCAF

Description
L-com's new line of 3.5mm to RCA adapter cables are an affordable way to split a single audio source into separate channels. This adapter cable will convert a 3.5mm TRS to dual RCA jacks. This will give you both a left and a right audio channel for seperate outputs. Order online today! Features 6 inch adapter cable Split one 3.5mm signal into two RCA signals Nickel plated contacts Plastic connector housing Application Audio applications Home theatre Professional A/V applications
Description
L-com's new line of 3.5mm to RCA adapter cables are an affordable way to split a single audio source into separate channels. This adapter cable will convert a 3.5mm TRS to dual RCA jacks. This will give you both a left and a right audio channel for seperate outputs. Order online today! Features 6 inch adapter cable Split one 3.5mm signal into two RCA signals Nickel plated contacts Plastic connector housing Application Audio applications Home theatre Professional A/V applications

Suppliers

Company
Product
Description
Supplier Links
3.5mm Stereo Male to Dual RCA Female Adapter Cable - 6 IN - 35MMM-2RCAF - L-com, Inc.
North Andover, MA, United States
3.5mm Stereo Male to Dual RCA Female Adapter Cable - 6 IN
35MMM-2RCAF
3.5mm Stereo Male to Dual RCA Female Adapter Cable - 6 IN 35MMM-2RCAF
L-com's new line of 3.5mm to RCA adapter cables are an affordable way to split a single audio source into separate channels. This adapter cable will convert a 3.5mm TRS to dual RCA jacks. This will give you both a left and a right audio channel for seperate outputs. Order online today! Features 6 inch adapter cable Split one 3.5mm signal into two RCA signals Nickel plated contacts Plastic connector housing Application Audio applications Home theatre Professional A/V applications

L-com's new line of 3.5mm to RCA adapter cables are an affordable way to split a single audio source into separate channels. This adapter cable will convert a 3.5mm TRS to dual RCA jacks. This will give you both a left and a right audio channel for seperate outputs. Order online today!

Features

  • 6 inch adapter cable
  • Split one 3.5mm signal into two RCA signals
  • Nickel plated contacts
  • Plastic connector housing

Application

  • Audio applications
  • Home theatre
  • Professional A/V applications
Supplier's Site
3.5Mm Stereo Male To Dual Rca Female Adapter Cable L-Com - 24AK1356 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Stereo Male To Dual Rca Female Adapter Cable L-Com
24AK1356
3.5Mm Stereo Male To Dual Rca Female Adapter Cable L-Com 24AK1356
3.5MM STEREO MALE TO DUAL RCA FEMALE ADAPTER CABLE

3.5MM STEREO MALE TO DUAL RCA FEMALE ADAPTER CABLE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 35MMM-2RCAF 24AK1356
Product Name 3.5mm Stereo Male to Dual RCA Female Adapter Cable - 6 IN 3.5Mm Stereo Male To Dual Rca Female Adapter Cable L-Com
Cable Length 0.0115 ft (0.0350 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details