L-com, Inc. MC-Card Male Crimp for RG316, 100-Series Cable AMCM-1102

Description
The right angle AMCM-1102 is a Male MC-Card connector that is a crimp termination style from L-com. MC-Card-series are microminiature, 50-ohm connectors that feature Snap-On mating. This connector is tested to MIL-Std. 202 for various environmental factors such as corrosion and vibration. MC-Card connectors can be used in radio pigtail applications as well as Low loss, WLAN and wireless. The ARMMP-1100 can be used with RG316, RG174, RG188‚ WBC-100‚ LMR®100A and Belden 7805 cable types. Order online today! Features Can be used with RG316/174/188‚ WBC100‚ LMR®100A, Belden 7805 cable types Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN
Datasheet
Description
The right angle AMCM-1102 is a Male MC-Card connector that is a crimp termination style from L-com. MC-Card-series are microminiature, 50-ohm connectors that feature Snap-On mating. This connector is tested to MIL-Std. 202 for various environmental factors such as corrosion and vibration. MC-Card connectors can be used in radio pigtail applications as well as Low loss, WLAN and wireless. The ARMMP-1100 can be used with RG316, RG174, RG188‚ WBC-100‚ LMR®100A and Belden 7805 cable types. Order online today! Features Can be used with RG316/174/188‚ WBC100‚ LMR®100A, Belden 7805 cable types Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC-Card Male Crimp for RG316, 100-Series Cable - AMCM-1102 - L-com, Inc.
North Andover, MA, United States
MC-Card Male Crimp for RG316, 100-Series Cable
AMCM-1102
MC-Card Male Crimp for RG316, 100-Series Cable AMCM-1102
The right angle AMCM-1102 is a Male MC-Card connector that is a crimp termination style from L-com. MC-Card-series are microminiature, 50-ohm connectors that feature Snap-On mating. This connector is tested to MIL-Std. 202 for various environmental factors such as corrosion and vibration. MC-Card connectors can be used in radio pigtail applications as well as Low loss, WLAN and wireless. The ARMMP-1100 can be used with RG316, RG174, RG188‚ WBC-100‚ LMR®100A and Belden 7805 cable types. Order online today! Features Can be used with RG316/174/188‚ WBC100‚ LMR®100A, Belden 7805 cable types Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN

The right angle AMCM-1102 is a Male MC-Card connector that is a crimp termination style from L-com. MC-Card-series are microminiature, 50-ohm connectors that feature Snap-On mating. This connector is tested to MIL-Std. 202 for various environmental factors such as corrosion and vibration. MC-Card connectors can be used in radio pigtail applications as well as Low loss, WLAN and wireless. The ARMMP-1100 can be used with RG316, RG174, RG188‚ WBC-100‚ LMR®100A and Belden 7805 cable types. Order online today!

Features

  • Can be used with RG316/174/188‚ WBC100‚ LMR®100A, Belden 7805 cable types

Application

  • RF Applications
  • Low Loss Coax Applications
  • Radio Pigtails
  • Wi-Fi Applications
  • WLAN
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number AMCM-1102
Product Name MC-Card Male Crimp for RG316, 100-Series Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details