L-com, Inc. AEMC CA7028 Wire Mapper Pro LAN Cable Tester AEMC-CA7028

Description
The Wire Mapper Pro is a hand-held structured cable mapping and troubleshooting tester designed for use on UTP, STP, FTP and SSTP cabling equipped with RJ-45 connectors and wired to either TIA 568A/B (ISO 11801 and EN 50137), USOC or ISDN specifications. It detects open circuit pairs, shorts, crossed wires, crossed pairs, reversed pairs, split pairs and shield faults. The CA7028 has the ability to measure and indicate the length of the cable under test, using a Vp (Velocity of Propagation) set by the user, from a built-in library or manually. It will measure and report the length of all four pairs of wires in the cable under test. It also generates an audible tone that is transmitted into all four pairs on the cable under test. Includes soft carrying case, remote ID (#1), two patch cords, four 1.5V AA batteries and user manual. Order online today! Features Lightweight, hand held design provides easy field use and portability Active remote identifiers indicate Pass/Fail at remote end using Green/Red LED Built in tone generator can be used for locating cables Used to map and troubleshoot UTP, STP, FTP and SSTP cabling equipped with RJ-45 connectors Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Cable maintenance and inspection Field testing Network installations
Datasheet
Description
The Wire Mapper Pro is a hand-held structured cable mapping and troubleshooting tester designed for use on UTP, STP, FTP and SSTP cabling equipped with RJ-45 connectors and wired to either TIA 568A/B (ISO 11801 and EN 50137), USOC or ISDN specifications. It detects open circuit pairs, shorts, crossed wires, crossed pairs, reversed pairs, split pairs and shield faults. The CA7028 has the ability to measure and indicate the length of the cable under test, using a Vp (Velocity of Propagation) set by the user, from a built-in library or manually. It will measure and report the length of all four pairs of wires in the cable under test. It also generates an audible tone that is transmitted into all four pairs on the cable under test. Includes soft carrying case, remote ID (#1), two patch cords, four 1.5V AA batteries and user manual. Order online today! Features Lightweight, hand held design provides easy field use and portability Active remote identifiers indicate Pass/Fail at remote end using Green/Red LED Built in tone generator can be used for locating cables Used to map and troubleshoot UTP, STP, FTP and SSTP cabling equipped with RJ-45 connectors Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Cable maintenance and inspection Field testing Network installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEMC CA7028 Wire Mapper Pro LAN Cable Tester - AEMC-CA7028 - L-com, Inc.
North Andover, MA, United States
AEMC CA7028 Wire Mapper Pro LAN Cable Tester
AEMC-CA7028
AEMC CA7028 Wire Mapper Pro LAN Cable Tester AEMC-CA7028
The Wire Mapper Pro is a hand-held structured cable mapping and troubleshooting tester designed for use on UTP, STP, FTP and SSTP cabling equipped with RJ-45 connectors and wired to either TIA 568A/B (ISO 11801 and EN 50137), USOC or ISDN specifications. It detects open circuit pairs, shorts, crossed wires, crossed pairs, reversed pairs, split pairs and shield faults. The CA7028 has the ability to measure and indicate the length of the cable under test, using a Vp (Velocity of Propagation) set by the user, from a built-in library or manually. It will measure and report the length of all four pairs of wires in the cable under test. It also generates an audible tone that is transmitted into all four pairs on the cable under test. Includes soft carrying case, remote ID (#1), two patch cords, four 1.5V AA batteries and user manual. Order online today! Features Lightweight, hand held design provides easy field use and portability Active remote identifiers indicate Pass/Fail at remote end using Green/Red LED Built in tone generator can be used for locating cables Used to map and troubleshoot UTP, STP, FTP and SSTP cabling equipped with RJ-45 connectors Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Cable maintenance and inspection Field testing Network installations

The Wire Mapper Pro is a hand-held structured cable mapping and troubleshooting tester designed for use on UTP, STP, FTP and SSTP cabling equipped with RJ-45 connectors and wired to either TIA 568A/B (ISO 11801 and EN 50137), USOC or ISDN specifications. It detects open circuit pairs, shorts, crossed wires, crossed pairs, reversed pairs, split pairs and shield faults. The CA7028 has the ability to measure and indicate the length of the cable under test, using a Vp (Velocity of Propagation) set by the user, from a built-in library or manually. It will measure and report the length of all four pairs of wires in the cable under test. It also generates an audible tone that is transmitted into all four pairs on the cable under test. Includes soft carrying case, remote ID (#1), two patch cords, four 1.5V AA batteries and user manual. Order online today!

Features

  • Lightweight, hand held design provides easy field use and portability
  • Active remote identifiers indicate Pass/Fail at remote end using Green/Red LED
  • Built in tone generator can be used for locating cables
  • Used to map and troubleshoot UTP, STP, FTP and SSTP cabling equipped with RJ-45 connectors
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.

Application

  • Cable maintenance and inspection
  • Field testing
  • Network installations
Supplier's Site Datasheet
Aemc Wire Mapper Pro L-Com - 89M7154 - Newark, An Avnet Company
Chicago, IL, United States
Aemc Wire Mapper Pro L-Com
89M7154
Aemc Wire Mapper Pro L-Com 89M7154
AEMC WIRE MAPPER PRO

AEMC WIRE MAPPER PRO

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number AEMC-CA7028 89M7154
Product Name AEMC CA7028 Wire Mapper Pro LAN Cable Tester Aemc Wire Mapper Pro L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XL2 and X100W Mini-Hooks - 1001XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details