L-com, Inc. Power, Line Cables and Extension Cords AMC14C13RA-15-10F

Description
C14 TO RA C13, ANTIMICROBE JKT,
Request a Quote Datasheet
Description
C14 TO RA C13, ANTIMICROBE JKT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 5073-AMC14C13RA-15-10F-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
5073-AMC14C13RA-15-10F-ND
Power, Line Cables and Extension Cords 5073-AMC14C13RA-15-10F-ND
C14 TO RA C13, ANTIMICROBE JKT,

C14 TO RA C13, ANTIMICROBE JKT,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-AMC14C13RA-15-10F-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-7200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details