TE Connectivity Feedthroughs ZPF000000000098793

Description
Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Thread Length : 2 MM  [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 57.02 MM  [2.244 INCH ] Operation/Applicatio n Shielded : No
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Thread Length : 2 MM  [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 57.02 MM  [2.244 INCH ] Operation/Applicatio n Shielded : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - ZPF000000000098793 - TE Connectivity
Berwyn, PA, United States
Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Thread Length : 2 MM  [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 57.02 MM  [2.244 INCH ] Operation/Applicatio n Shielded : No

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Composite

Dimensions


  • Thread Length : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Mounting Hole Diameter : 57.02 MM  [2.244 INCH ]

Operation/Application


  • Shielded : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number ZPF000000000098793
Product Name Feedthroughs
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 288153-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 529760-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details