TE Connectivity Feedthroughs F58527-000

Description
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Aluminum Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Nut Type : A Configuration Features Modification : None Dimensions Cable Diameter Range : 7.2 - 11 MM  [.283 - .433 INCH ] Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ] Feedthrough Inside Diameter (Max) : 7.5 MM  [3 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Thread Length : 12 MM  [.472 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M12 x 1.5 Other Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Aluminum Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Nut Type : A Configuration Features Modification : None Dimensions Cable Diameter Range : 7.2 - 11 MM  [.283 - .433 INCH ] Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ] Feedthrough Inside Diameter (Max) : 7.5 MM  [3 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Thread Length : 12 MM  [.472 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M12 x 1.5 Other Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - F58527-000 - TE Connectivity
Berwyn, PA, United States
Feedthroughs
F58527-000
Feedthroughs F58527-000
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Aluminum Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Nut Type : A Configuration Features Modification : None Dimensions Cable Diameter Range : 7.2 - 11 MM  [.283 - .433 INCH ] Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ] Feedthrough Inside Diameter (Max) : 7.5 MM  [3 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Thread Length : 12 MM  [.472 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M12 x 1.5 Other Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids

Body Features


  • Adhesive Pre-Coat : Yes
  • Color : Bright Silver
  • Feedthrough Material : Aluminum
  • Feedthrough Plating Material : Electroless Nickel
  • Feedthrough Type : 1-Sided
  • Material : Elastomer
  • Nut Type : A

Configuration Features


  • Modification : None

Dimensions


  • Cable Diameter Range : 7.2 - 11 MM  [.283 - .433 INCH ]
  • Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ]
  • Feedthrough Inside Diameter (Max) : 7.5 MM  [3 INCH ]
  • Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ]
  • Thread Length : 12 MM  [.472 INCH ]

Mechanical Attachment


  • Mounting Style : Bulkhead
  • Screw & Hole Thread Size : M12 x 1.5

Other


  • Adhesive Type : Hot-Melt

Product Type Features


  • Angle : Straight
  • Product Type : Heat Shrink Cable Feedthrough
  • Shielded : No

Usage Conditions


  • Flammability : Low Fire Hazard
  • Resistance Properties : Immersion Protection
  • Resistant To : Fluids
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number F58527-000
Product Name Feedthroughs
Feedthrough Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 623893-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 414963-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 711749-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details