TE Connectivity Feedthroughs 696862-000

Description
Dimensions Expanded Inside Diameter (Min) : 13 MM  [.51 INCH ] Length : 76 MM  [2.99 INCH ] Recovered Inside Diameter (Max) : 5.5 MM  [.22 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Device Splice Type : SolderShield Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote Datasheet
Description
Dimensions Expanded Inside Diameter (Min) : 13 MM  [.51 INCH ] Length : 76 MM  [2.99 INCH ] Recovered Inside Diameter (Max) : 5.5 MM  [.22 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Device Splice Type : SolderShield Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - 696862-000 - TE Connectivity
Berwyn, PA, United States
Feedthroughs
696862-000
Feedthroughs 696862-000
Dimensions Expanded Inside Diameter (Min) : 13 MM  [.51 INCH ] Length : 76 MM  [2.99 INCH ] Recovered Inside Diameter (Max) : 5.5 MM  [.22 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Device Splice Type : SolderShield Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125

Dimensions


  • Expanded Inside Diameter (Min) : 13 MM  [.51 INCH ]
  • Length : 76 MM  [2.99 INCH ]
  • Recovered Inside Diameter (Max) : 5.5 MM  [.22 INCH ]

Product Type Features


  • Feedthrough Product Type : Feedthrough Device
  • Splice Type : SolderShield

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number 696862-000
Product Name Feedthroughs
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 245379-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 503631-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 582649-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details