TE Connectivity Feedthroughs E07730-000

Description
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Aluminum Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Nut Type : A Configuration Features Modification : None Dimensions Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ] Expanded Inside Diameter (Min) : 16.5 MM  [.65 INCH ] Feedthrough Inside Diameter (Max) : 19.2 MM  [.76 INCH ] Recovered Inside Diameter (Max) : 8.5 MM  [.334 INCH ] Thread Length : 24 MM  [.945 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M24 x 1.5 Other Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Aluminum Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Nut Type : A Configuration Features Modification : None Dimensions Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ] Expanded Inside Diameter (Min) : 16.5 MM  [.65 INCH ] Feedthrough Inside Diameter (Max) : 19.2 MM  [.76 INCH ] Recovered Inside Diameter (Max) : 8.5 MM  [.334 INCH ] Thread Length : 24 MM  [.945 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M24 x 1.5 Other Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - E07730-000 - TE Connectivity
Berwyn, PA, United States
Feedthroughs
E07730-000
Feedthroughs E07730-000
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Aluminum Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Nut Type : A Configuration Features Modification : None Dimensions Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ] Expanded Inside Diameter (Min) : 16.5 MM  [.65 INCH ] Feedthrough Inside Diameter (Max) : 19.2 MM  [.76 INCH ] Recovered Inside Diameter (Max) : 8.5 MM  [.334 INCH ] Thread Length : 24 MM  [.945 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M24 x 1.5 Other Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids

Body Features


  • Adhesive Pre-Coat : Yes
  • Color : Bright Silver
  • Feedthrough Material : Aluminum
  • Feedthrough Plating Material : Electroless Nickel
  • Feedthrough Type : 1-Sided
  • Material : Elastomer
  • Nut Type : A

Configuration Features


  • Modification : None

Dimensions


  • Cable Diameter Range : 10 - 21 MM  [.394 - .827 INCH ]
  • Expanded Inside Diameter (Min) : 16.5 MM  [.65 INCH ]
  • Feedthrough Inside Diameter (Max) : 19.2 MM  [.76 INCH ]
  • Recovered Inside Diameter (Max) : 8.5 MM  [.334 INCH ]
  • Thread Length : 24 MM  [.945 INCH ]

Mechanical Attachment


  • Mounting Style : Bulkhead
  • Screw & Hole Thread Size : M24 x 1.5

Other


  • Adhesive Type : Hot-Melt

Product Type Features


  • Angle : Straight
  • Product Type : Heat Shrink Cable Feedthrough
  • Shielded : No

Usage Conditions


  • Flammability : Low Fire Hazard
  • Resistance Properties : Immersion Protection
  • Resistant To : Fluids
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number E07730-000
Product Name Feedthroughs
Feedthrough Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 861243-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 031259-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 740693-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 247759-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details