TE Connectivity Feedthroughs 488333-000

Description
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 315 Nut Type : A Configuration Features Modification : None Dimensions Cable Diameter Range : 21 - 26 MM  [.827 - 1.024 INCH ] Expanded Inside Diameter (Min) : 28.5 MM  [1.122 INCH ] Feedthrough Inside Diameter (Max) : 30.2 MM  [1.49 INCH ] Recovered Inside Diameter (Max) : 15.8 MM  [.621 INCH ] Thread Length : 36 MM  [1.417 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M36 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 315 Nut Type : A Configuration Features Modification : None Dimensions Cable Diameter Range : 21 - 26 MM  [.827 - 1.024 INCH ] Expanded Inside Diameter (Min) : 28.5 MM  [1.122 INCH ] Feedthrough Inside Diameter (Max) : 30.2 MM  [1.49 INCH ] Recovered Inside Diameter (Max) : 15.8 MM  [.621 INCH ] Thread Length : 36 MM  [1.417 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M36 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - 488333-000 - TE Connectivity
Berwyn, PA, United States
Feedthroughs
488333-000
Feedthroughs 488333-000
Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 315 Nut Type : A Configuration Features Modification : None Dimensions Cable Diameter Range : 21 - 26 MM  [.827 - 1.024 INCH ] Expanded Inside Diameter (Min) : 28.5 MM  [1.122 INCH ] Feedthrough Inside Diameter (Max) : 30.2 MM  [1.49 INCH ] Recovered Inside Diameter (Max) : 15.8 MM  [.621 INCH ] Thread Length : 36 MM  [1.417 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M36 x 1.5 Other Adhesive Type : Epoxy Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : No Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids

Body Features


  • Adhesive Pre-Coat : Yes
  • Color : Bright Silver
  • Feedthrough Material : Stainless Steel
  • Feedthrough Plating Material : Electroless Nickel
  • Feedthrough Type : 1-Sided
  • Material : Elastomer
  • Material Code : 315
  • Nut Type : A

Configuration Features


  • Modification : None

Dimensions


  • Cable Diameter Range : 21 - 26 MM  [.827 - 1.024 INCH ]
  • Expanded Inside Diameter (Min) : 28.5 MM  [1.122 INCH ]
  • Feedthrough Inside Diameter (Max) : 30.2 MM  [1.49 INCH ]
  • Recovered Inside Diameter (Max) : 15.8 MM  [.621 INCH ]
  • Thread Length : 36 MM  [1.417 INCH ]

Mechanical Attachment


  • Mounting Style : Bulkhead
  • Screw & Hole Thread Size : M36 x 1.5

Other


  • Adhesive Type : Epoxy

Product Type Features


  • Angle : Straight
  • Product Type : Heat Shrink Cable Feedthrough
  • Shielded : No

Usage Conditions


  • Flammability : Low Fire Hazard
  • Resistance Properties : Immersion Protection
  • Resistant To : Fluids
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number 488333-000
Product Name Feedthroughs
Feedthrough Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 425216-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 027421-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details