TE Connectivity Feedthroughs ZPF000000000098794

Description
Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Mounting Hole Diameter : 75.44 MM  [2.97 INCH ] Operation/Applicatio n Shielded : No
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Mounting Hole Diameter : 75.44 MM  [2.97 INCH ] Operation/Applicatio n Shielded : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - ZPF000000000098794 - TE Connectivity
Berwyn, PA, United States
Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Thread Length : 2.54 MM  [.1 INCH ] Mechanical Attachment Mounting Hole Diameter : 75.44 MM  [2.97 INCH ] Operation/Applicatio n Shielded : No

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Composite

Dimensions


  • Thread Length : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Mounting Hole Diameter : 75.44 MM  [2.97 INCH ]

Operation/Application


  • Shielded : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number ZPF000000000098794
Product Name Feedthroughs
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 679717-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 834525-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 335849-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details