Body Features Primary Product Color : Bright Silver Primary Product Material : Composite Primary Product Plating Material : Nickel
Dimensions Body Diameter (Across Flats) : 37.5 MM [1.48 INCH ] Compatible Cable Diameter Range : 12 MM [.474 INCH ] Thread Length : 2 MM [.079 INCH ]
Mechanical Attachment Mounting Hole Diameter : 38.4 MM [1.512 INCH ]
Operation/Applicatio
n Shielded : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Bright Silver Primary Product Material : Composite Primary Product Plating Material : Nickel
Dimensions Body Diameter (Across Flats) : 37.5 MM [1.48 INCH ] Compatible Cable Diameter Range : 12 MM [.474 INCH ] Thread Length : 2 MM [.079 INCH ]
Mechanical Attachment Mounting Hole Diameter : 38.4 MM [1.512 INCH ]
Operation/Applicatio
n Shielded : Yes
Body Features Primary Product Color : Bright Silver Primary Product Material : Composite Primary Product Plating Material : Nickel
Dimensions Body Diameter (Across Flats) : 37.5 MM [1.48 INCH ] Compatible Cable Diameter Range : 12 MM [.474 INCH ] Thread Length : 2 MM [.079 INCH ]
Mechanical Attachment Mounting Hole Diameter : 38.4 MM [1.512 INCH ]
Operation/Applicatio
n Shielded : Yes
Body Features
Primary Product Color : Bright Silver
Primary Product Material : Composite
Primary Product Plating Material : Nickel
Dimensions
Body Diameter (Across Flats) : 37.5 MM [1.48 INCH ]
Compatible Cable Diameter Range : 12 MM [.474 INCH ]