Teknor Apex Company Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| 70% Magnesium Hydroxide Masterbatch Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Forms Pellets | |
| Chemlon® E-6 GF15 is an economy range 15% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-6 GF30 is an economy range 30% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-6 GF50 is an economy range 50% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-6 is an economy range Nylon 6 injection moulding grade. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Appearance Black Natural... | |
| Chemlon® E-66 GF15 is an economy range 15% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-66 GF30 is an economy range 30% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-66 GF50 is an economy range 50% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America... | |
| Chemlon® E-66 is an economy range Nylon 66 injection moulding grade. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Appearance Black Natural... | |
| EN30 is a modified nylon 6 that offers increased impact strength coupled with good rigidity. Material Status Commercial: Active Availability Europe North America Features High Impact Resistance High Rigidity Processing... | |
| ENF2 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. The grade also offers improved flow and is heat... | |
| HY2SM is a general purpose, unfilled, high viscosity injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Additive Lubricant Features General Purpose High Viscosity Lubricated Uses General... | |
| HY3 is a general purpose, unfilled, high viscosity injection moulding grade of nylon 6. It contains a nucleating agent to aid faster cycle times. Material Status Commercial: Active Availability Europe... | |
| JW21 is a medium viscosity grade of nylon 6 designed for wire coating extrusion. JW21 is heavily pigmented and is designed to provide good opacity even with thin coatings. It... | |
| MD21 is a medium viscosity grade of nylon 6 designed for wire coating extrusion. MD21 is heavily pigment and is designed to provide good opacity even with thin coatings. It... | |
| MD3G is a general purpose, unfilled injection moulding grade of nylon 6. MD3G contains a nucleating agent to enable mouldings to be produced with short cycle times. Material Status Commercial:... | |
| MD4 is an unfilled injection moulding grade of nylon 6. MD4 is heat stabilized and designed for the manufacture of components that will be exposed to elevated service temperatures. Material... | |
| MD82 is a UL recognised, V-0 rated, halogen & phosphorus free flame retardant, unreinforced injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Additive Flame Retardant Heat... | |
| MDF2 is a heat stabilised 30% glass fibre reinforced nylon 6 that offers good mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement... | |
| MDF30 is a 30% glass fibre reinforced nylon 6 that offers good mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber,... | |
| MDF35 is a 35% glass fibre reinforced nylon 6 that offers superior mechanical performance coupled with good surface finish.finish and mould release characteristics. Material Status Commercial: Active Availability Europe Filler... | |
| MDF4 is a 15% glass fibre reinforced nylon 6 that offers improved mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement... | |
| MDF463 is a 15% glass fibre reinforced grade of nylon 6 that contains an impact modification system which offers superior low temperature performance - along with a stabilisation package to... | |
| MDF4L is a 15% glass fibre reinforced, UV stabilised nylon 6 that offers improved mechanical performance, coupled with good surface finish and weathering resistance. The stabiliser package is colourless in... | |
| MDF50 is a 50% glass fibre reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber,... | |
| MDF603 is a 15% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. Material Status Commercial: Active Availability Europe Filler /... | |
| MDF604 is a 20% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. Material Status Commercial: Active Availability Europe Filler /... | |
| MDF606 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. The grade is also stabilised for good weathering... | |
| MDF863 is a 15% glass fibre reinforced, highly impact modified, flame retarded nylon 6 - suitable for use in sub zero service environments. It contains a RoHS permissible Brominated Flame... | |
| MDFS2 is a 50% glass reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 50%... | |
| MDM54 is a UL recognised, V-2 rated halogen & phosphorus free flame retarded, mineral filled injection moulding grade of nylon 6, primarily intended for electrical applications. Material Status Commercial: Active... | |
| MDMF31 is a 30% heat stabilised glass fibre and mineral reinforced grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass\Mineral, 30% Filler by Weight Additive... | |
| MDS2 is a 50% glass sphere filled nylon 6 that offers excellent rigidity coupled with minimal distortion. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Bead,... | |
| MDS4 is a 25% glass sphere filled nylon 6 that offers increased rigidity coupled with low distortion. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead, 25% Filler... | |
| MDSF1 is a 40% mixed glass fibre and glass sphere filled injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead\Glass Fiber, 40%... | |
| MDT10 is a modified nylon 6 that offers ultra high impact strength coupled with good rigidity, with this impact resistance being retained at sub-zero temperatures. The excellent impact performance also... | |
| N60A is a general purpose, unfilled, nucleated and lubricated injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe North America Additive Lubricant Nucleating Agent Features General Purpose... | |
| N60AHY is a high viscosity, unfilled, heat stabilised grade of nylon 6. It is primarily intended for extrusion applications such as pipe and profile. Material Status Commercial: Active Availability Europe... | |
| N66A is a general purpose unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe North America Features General Purpose Uses General Purpose Processing Method Injection Molding... | |
| N66AN is a fast cycling, general purpose unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe North America Features Fast Molding Cycle General Purpose Uses General... | |
| R106/N/50GFS is a 50% glass fibre reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement... | |
| SINPOLENE MBB 1232 is a highly pigmented and high jetness universal black masterbatch specifically designed for injection moulding and extrusion of polypropylene, polystyrene, ABS and SAN. SINPOLENE MBB 1232 is... | |
| SINPOLENE MBB 1501 is a Polyolefin based black masterbatch designed specifically for use in injection moulding, compounding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1501 has high pigment loading... | |
| SINPOLENE MBB 1511 is a Polyolefin based black masterbatch designed specifically for use in injection moulding, compounding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1511 has high pigment loading... | |
| SINPOLENE MBB 1906 is a highly pigmented black AS masterbatch suitable for use in the injection moulding and extrusion of ABS. SINPOLENE MBB 1906 is delivered as free-flowing pellets for... | |
| SINPOLENE MBB 2032 is a LDPE based black masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB 2032 has high pigment loading... | |
| SINPOLENE MBB 3462 is a polyethylene-based black masterbatch designed specifically for use in food contact application film. SINPOLENE MBB3462 has high pigment loading and thus offers high coloring value with... | |
| Sinpolene MBB0031 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0031, has high pigment loading and thus... | |
| Sinpolene MBB0051 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0051, has high pigment loading and thus... | |
| Sinpolene MBB005LE is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB005LE, has high pigment loading and thus... | |
| Sinpolene MBB0061 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0061, has high pigment loading and thus... | |
| Sinpolene MBB006LE is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB006LE, has high pigment loading and thus... | |
| SINPOLENE MBB0091 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. SINPOLENE MBB0091, has high pigment loading and thus... | |
| Sinpolene MBB0092 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0092, has high pigment loading and thus... | |
| SINPOLENE MBB1061 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB1061 has very high... | |
| SINPOLENE MBB106LE is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB106LE has very high... | |
| SINPOLENE MBB1245 is a highly pigmented black polystyrene masterbatch suitable for use in the injection moulding and extrusion of polystyrene. SINPOLENE MBB1245 is delivered as free-flowing pellets for processing convenience. | |
| SINPOLENE MBB1401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1401 has high pigment loading and... | |
| SINPOLENE MBB1402 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1402 has high pigment loading and... | |
| SINPOLENE MBB1406 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB1406 has very high pigment... | |
| SINPOLENE MBB1411 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1411 has high pigment loading and... | |
| SINPOLENE MBB1412 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1412 has high pigment loading and... | |
| SINPOLENE MBB1512 is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection... | |
| SINPOLENE MBB1732/A is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection... | |
| SINPOLENE MBB1782 is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection... | |
| Sinpolene MBB1934 is a Homo-polypropylene-b ased black masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. Sinpolene MBB1934, offers excellent colouring value with superior quality and... | |
| SINPOLENE MBB2401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding, tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB2401 has high pigment... | |
| Sinpolene MBB2507 is a nylon-based black masterbatch designed specifically for use in injection moulding and compounding of Nylon. Sinpolene MBB2507, has high pigment loading and thus offers high colouring value... | |
| SINPOLENE MBB2621 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and molding... | |
| SINPOLENE MBB2671 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB2671 has very high... | |
| SINPOLENE MBB2672 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB2672 has very high... | |
| SINPOLENE MBB2751 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB2751 has high pigment loading and... | |
| SINPOLENE MBB2801 is a highly pigmented & high jetness black universal masterbatch specifically designed for injection moulding and extrusion of polypropylene, polystyrene, ABS and SAN. It is delivered as free-flowing... | |
| Sinpolene MBB3034 is a polypropylene-based black masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. Sinpolene MBB3034, offers excellent colouring value with superior quality and performance. | |
| SINPOLENE MBB3131 is LLDPE-based black masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefin. SINPOLENE MBB3131 has high pigment loading and thus offers high... | |
| SINPOLENE MBB3132 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and molding... | |
| Sinpolene MBB3134 is a polypropylene-based black masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. Sinpolene MBB3134, offers excellent colouring value with superior quality and performance. | |
| SINPOLENE MBB7512 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and injection... | |
| SINPOLENE MBN 4032 is a polyethylene-based UV masterbatch suitable for stabilization of thin section articles, especially for fibre and tapes. SINPOLENE MBN4032 exhibits very good heat stability and compatibility. Material... | |
| SINPOLENE MBN7012 is an anti-blocking masterbatch which contains 5% fast migrating amide to prevent blocking during the production of polyethylene films. Material Status Commercial: Active Availability Africa & Middle East... | |
| SINPOLENE MBN7052 is an additive concentrate which contains slip agent to reduce the co-efficient of friction of polyolefins. It is particularly effective for the blown film of polyethylene. Material Status... | |
| SINPOLENE MBN7541 is an additive concentrate which contains processing aid to eliminate or reduce melt fracture and die build-up during processing of LLDPE and HDPE. Also effective in increasing throughput... | |
| SINPOLENE MBN7574 is a speciality low smell clarifying concentrate used for enhancing the clarity of polypropylene. It is particularly effective for PP homopolymer and random copolymer. Articles made from the... | |
| SINPOLENE MBN7584 is a nucleating concentrate designed specifically for enhancing the clarity as well as improving the mechanical and thermal properties of polypropylene. It is particularly effective for PP homopolymer... | |
| SINPOLENE MBN7594 is a nucleating concentrate designed specifically for enhancing the clarity as well as improving the mechanical and thermal properties of polypropylene. It is particularly effective for PP homopolymer... | |
| Sinpolene MBW001LE is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW001LE offers high colouring value with excellent quality... | |
| Sinpolene MBW008LE is a polyethylene-based bluish white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW008LE contains extender which gives anti-blocking properties... | |
| Sinpolene MBW009 is a polyethylene-based bluish white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW009 contains extender which gives anti-blocking properties... | |
| Sinpolene MBW011LE is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW011LE offers high colouring value with excellent quality... | |
| Sinpolene MBW0141 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow molding and extrusion of polyolefins. Sinpolene MBW0141 offers high coloring value with excellent quality... | |
| Sinpolene MBW0251 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0251 offers high... | |
| Sinpolene MBW0351 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0351 offers... | |
| Sinpolene MBW0442 is a LDPE-base pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW0442 contains extender which gives anti-blocking properties. | |
| Sinpolene MBW0551 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0551 offers high... | |
| Sinpolene MBW0651/A is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0651/A offers high... | |
| Sinpolene MBW0661 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0661 offers high... | |
| Sinpolene MBW0722 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0722 offers high... | |
| Sinpolene MBW0771 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0771 offers... | |
| Sinpolene MBW105LE is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW105LE offers... | |
| Sinpolene MBW108LE is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW108LE offers... | |
| Sinpolene MBW1182 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1182 offers... | |
| Sinpolene MBW1191 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1191 offers... | |
| Sinpolene MBW1281 is a polyolefin based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading,... | |
| Sinpolene MBW1282 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250C. With... | |
| Sinpolene MBW1322/T is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding, injection and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1322/T... | |
| Sinpolene MBW1331 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1331 offers... | |
| Sinpolene MBW1381 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene... | |
| Sinpolene MBW1391 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene... | |
| Sinpolene MBW1444 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1444 offers high colouring... | |
| Sinpolene MBW1465 is a polystyrene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polystyrene. With its high pigment loading, Sinpolene MBW1465 offers high colouring... | |
| Sinpolene MBW1581 is a polyolefin based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, With its high pigment loading,... | |
| Sinpolene MBW1664 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1664 offers high colouring... | |
| Sinpolene MBW1674 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1674 offers high colouring... | |
| Sinpolene MBW1701 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1701... | |
| Sinpolene MBW1702 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1702... | |
| Sinpolene MBW1712 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1712... | |
| Sinpolene MBW1781 is a polyethylene-based bluish white masterbatch, designed specifically for use in injection moulding and sheet extrusion of polyolefin. With its high pigment loading, Sinpolene MBW1781 offers high colouring... | |
| Sinpolene MBW1791 is a polyethylene-based pure white masterbatch designed specifically for use in film extrusion, general purpose and T-shirt bags application. With its high pigment loading, Sinpolene MBW1791 offers high... | |
| SINPOLENE MBW1988 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefin. With its high pigment loading, SINPOLENE MBW1988... | |
| Sinpolene MBW1994 is a polypropylene-based pure white masterbatch designed specifically for use in compounding application. With its high pigment loading, Sinpolene MBW1994 offers high colouring value with excellent quality and... | |
| Sinpolene MBW2422 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW2422... | |
| Sinpolene MBW2492 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250?C. With... | |
| Sinpolene MBW2888 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW2888 offers... | |
| Sinpolene MBW3092 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, of polyolefins, With its high pigment loading, Sinpolene MBW3092 offers high colouring value with... | |
| Sinpolene MBW3191 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW3191 offers... | |
| Sinpolene MBW3422 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its high pigment loading, Sinpolene MBW3422 offers... | |
| Sinpolene White MBW3281/AO is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its extremely high pigment loading, Sinpolene... | |
| Terraloy MB-10000A is a Thermoplastics Starch/LLDPE masterbatch that contains up to 50% of TPS renewable content. Melt index (E) for LLDPE for the masterbatch is 0.9. This compound is for... | |
| Terraloy MB-13000A is a Thermoplastics Starch/PP masterbatch that contains up to 50% of TPS renewable content. Impact PP melt index (L) in the masterbatch is 20. This compound is for... | |
| Terraloy MB-18003A is a Thermoplastics Starch/HIPS masterbatch that contains up to 50% of TPS renewable content. High Impact PS Melt index (L) for the masterbatch is 9.8. This compound is... | |
| Terraloy MB-20001A is a Thermoplastics Starch/Biodegradable Copolyester masterbatch that contains up to 50% of TPS renewable content and is 100% biodegradable. Biodegradable Copolyester melt index in the masterbatch is 5. | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Antistatic Plasticizer Features Antistatic Conductive Electromagnetic Shielding (EMI) Ethylene Oxide Sterilizable Non-DEHP Plasticizer... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive UV Stabilizer Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive UV Stabilizer Uses Automotive Exterior Trim Appearance Opaque Forms Pellets Processing Method Extrusion... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Agency Ratings NSF 61 Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Agency Ratings UL 94 V0 Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Appearance Opaque Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Conductive Flame Retardant Good Abrasion Resistance Good Wear Resistance Uses Tubing Appearance Black... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good Weather Resistance High Impact Resistance Appearance Opaque Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good Weather Resistance High Impact Resistance Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss High Impact Resistance Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Impact Resistance Medium Gloss Appearance Opaque Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Impact Resistance Medium Gloss Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Flow Medium Impact Resistance Agency Ratings NSF 61 Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Flow Medium Impact Resistance Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Oil Resistant Ultra High Molecular Weight Uses Footwear Gaskets Hose Power/Other Tools Seals... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Appliance Wire Insulation Appliance Wire Jacketing Cable Jacketing Connectors Flexible... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Cable Jacketing Coaxial Cable Jacketing Agency Ratings UL 444 UL... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Flow Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Impact Resistance Agency Ratings UL 94 V0 Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Impact Resistance Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Flow Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Filler / Reinforcement Talc, 12% Filler by Volume Features Flame Retardant Uses Appliance Wire... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Wire Insulation Appliance Wire Jacketing Cable Jacketing Connectors Electrical/Electroni c Applications Flexible... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Wire Insulation Appliance Wire Jacketing Cable Jacketing Connectors Flexible Cord Jacketing Industrial... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliances Bonding Cell Phones Dental Applications Flexible Grips Handles Knobs Overmolding Power/Other Tools... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior Parts Blow Molding... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety Equipment Sporting Goods... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Kitchenware Packaging Safety Equipment Sporting Goods Toothbrush Handles Tubing... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Agency Ratings ISO 10993 Part 5 Appearance Clear/Transparent... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Agency Ratings ISO 10993 Part 5 Appearance Opaque... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Agency Ratings ISO 10993 Part 5 Appearance Translucent... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Appearance Clear/Transparent Forms Pellets Processing Method Extrusion Injection... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Appearance Black Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Appearance Opaque Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Appearance Translucent Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications CHRYSLER MS-DC243 CPN2457 1 Appearance Opaque Forms Pellets... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications FORD ESB-M2D246-A3 Appearance Opaque Forms Pellets Processing Method... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Appearance Opaque Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Appearance Translucent Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications CHRYSLER MS-DB590 4785 1 Appearance Translucent Forms Pellets... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications CHRYSLER MS-DC242 CPN4707 1 Appearance Translucent Forms Pellets... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications CHRYSLER PS-7000 1 Appearance Opaque Forms Pellets Processing... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications GM ITTA 8509 Appearance Opaque Forms Pellets Processing... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Appearance Clear/Transparent Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Appearance Opaque Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Automotive Specifications CHRYSLER PS-7000 1 Appearance Opaque Forms Pellets Processing... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Wire & Cable Applications RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Additive Flame Retardant Features Flame Retardant Uses Appliance Components Housings Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Additive Flame Retardant Features Flame Retardant Uses Film Thin-walled Parts Appearance Natural Color Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Flame Retardant Halogen Free Uses Electrical Parts Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Flame Retardant Halogen Free Uses Insulation Shield Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Halogen Free Uses Electrical Parts Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Halogen Free Uses Electrical/Electroni c Applications Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Calcium Carbonate, 50% Filler by Weight Features Homopolymer Uses Appliance Components Forms Pellets | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Glass Fiber, 20% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High... | |
| Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Glass\Mineral, 30% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Heat... | |
| Material Status Commercial: Active Availability Asia Pacific Features Flame Retardant Halogen Free Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Flame Retardant Halogenated Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Good Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable High Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Medium Impact Resistance Forms Granules | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Medium Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Non-Toxic Uses Hose Tubing Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Ultra High Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Ultra High Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Flexibility Non-Phthalate Plasticizer Radiation Sterilizable Uses Medical/Healthcare Applications Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance High Gloss Uses Corrugated Pipe Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Stiffness Oil Resistant Uses Gaskets Liners Forms Granules Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Gloss Medium Impact Resistance Uses Electrical/Electroni c Applications Profiles Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Uses Medical/Healthcare Applications Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Foamable Uses Foam Profiles Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Foamable Uses Footwear Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Film Shrink Wrap Forms Granules Processing Method Blown Film | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Hose Tubing Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Hose Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Shrink Wrap Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Shrink Wrap RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blown Film | |
| Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film RoHS Compliance RoHS Compliant Forms Pellets Processing Method Film Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Piping Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Flexibility Uses Footwear Forms Granules Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Conduit Piping Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Conduit Profiles Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Electrical/Electroni c Applications Profiles Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Foam Profiles Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Electrical/Electroni c Applications Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Piping Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Piping RoHS Compliance RoHS Compliant Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Stiffness Uses Gaskets Liners Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Stiffness Uses Garden Hose Forms Granules Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Stiffness Uses Garden Hose Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good Stiffness Uses Gaskets Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good UV Resistance Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Good UV Resistance Uses Bottles Containers Forms Granules Processing Method Blown Film | |
| Material Status Commercial: Active Availability Asia Pacific Features Good UV Resistance Uses Fencing & Decking Wire & Cable Applications Forms Granules Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features High Impact Resistance Uses Conduit Piping Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features High Impact Resistance Uses Piping Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features High Impact Resistance Uses Piping RoHS Compliance RoHS Compliant Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features High Stiffness Uses Garden Hose Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Electrical/Electroni c Applications Profiles Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Bottles Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Piping Forms Powder Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Profiles Forms Powder | |
| Material Status Commercial: Active Availability Asia Pacific Features Oil Resistant Uses Gaskets Liners Forms Granules Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Features Oil Resistant Uses Footwear Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features Ultra High Impact Resistance Uses Containers Forms Pellets Processing Method Blow Molding | |
| Material Status Commercial: Active Availability Asia Pacific Features X-Ray Shielding Uses Medical Appliances Forms Pellets | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 20% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 30% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 40% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 10% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 20% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Heat Resistance Medium Rigidity Uses Electrical... | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 20% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 30% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 40% Filler by Weight Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Features General Purpose Uses Film Masterbatch Appearance White Forms Pellets Processing Method Blown... | |
| Material Status Commercial: Active Availability Asia Pacific Forms Pellets | |
| Material Status Commercial: Active Availability Asia Pacific Uses Appliances Bonding Cell Phones Dental Applications Flexible Grips Handles Knobs Overmolding Power/Other Tools Sporting Goods Toothbrush Handles Writing Instruments Appearance Opaque Processing... | |
| Material Status Commercial: Active Availability Asia Pacific Uses Flexible Grips Food Containers Gaskets Overmolding Pacifiers Seats Toothbrush Handles Tubing Writing Instruments Appearance Natural Color Forms Pellets Processing Method Extrusion Injection... | |
| Material Status Commercial: Active Availability Asia Pacific Uses Flexible Grips Handles Plugs Shock Absorbing Pads Toys Appearance Natural Color Forms Pellets Processing Method Extrusion Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Uses Footwear General Purpose Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Uses Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Injection Molding Sheet Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Uses Footwear Forms Pellets Processing Method Compression Molding | |
| Material Status Commercial: Active Availability Asia Pacific Uses Footwear Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Uses Garden Hose Forms Granules Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Uses Garden Hose Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Uses General Purpose Forms Pellets Processing Method Injection Molding | |
| Material Status Commercial: Active Availability Asia Pacific Uses Hose Forms Pellets Processing Method Extrusion | |
| Material Status Commercial: Active Availability Asia Pacific Uses Hose Forms Pellets Processing Method Injection Molding |
| << Prev | Next >> |