Sinpolene MBW0351 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0351 offers high colouring value with excellent quality and performance. Sinpolene MBW0351 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status
Commercial: Active Availability
Asia Pacific Filler / Reinforcement
Titanium Dioxide Equivalent, 50% Filler by Weight Features
General Purpose Uses
Film
Masterbatch
Sheet RoHS Compliance
RoHS Compliant Appearance
White Forms
Pellets Processing Method
Blown Film
Sheet Extrusion
Sinpolene MBW0351 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0351 offers high colouring value with excellent quality and performance.
Sinpolene MBW0351 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Titanium Dioxide Equivalent, 50% Filler by Weight
|
| Features |
|
| Uses |
|
| RoHS Compliance |
|
| Appearance |
|
| Forms |
|
| Processing Method |
|