Teknor Apex Company Sinpolene Linear Low Density Polyethylene MBB2401

Description
SINPOLENE MBB2401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding, tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB2401 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE MBB2401 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film Sheet RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blown Film Sheet Extrusion
Description
SINPOLENE MBB2401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding, tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB2401 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE MBB2401 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film Sheet RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blown Film Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Linear Low Density Polyethylene - MBB2401 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Linear Low Density Polyethylene
MBB2401
Sinpolene Linear Low Density Polyethylene MBB2401
SINPOLENE MBB2401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding, tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB2401 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE MBB2401 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film Sheet RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blown Film Sheet Extrusion

SINPOLENE MBB2401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding, tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB2401 has high pigment loading and thus offers high coloring value with superior quality and performance.
SINPOLENE MBB2401 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High jetness
* Minimal wear effect on processing equipment


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Features
  • General Purpose
Uses
  • Film
  • Sheet
RoHS Compliance
  • RoHS Compliant
Forms
  • Pellets
Processing Method
  • Blown Film
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBB2401
Product Name Sinpolene Linear Low Density Polyethylene
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
PEEK Polymer Resin - VICTREX® 450G - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Fluon® ETFE Resin -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details