Teknor Apex Company Sinpolene Low Density Polyethylene MBW0442

Description
Sinpolene MBW0442 is a LDPE-base pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW0442 contains extender which gives anti-blocking properties. Sinpolene MBW0442 offers high colouring value with excellent quality and performance. The white undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0442 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion
Description
Sinpolene MBW0442 is a LDPE-base pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW0442 contains extender which gives anti-blocking properties. Sinpolene MBW0442 offers high colouring value with excellent quality and performance. The white undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0442 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Low Density Polyethylene - MBW0442 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Low Density Polyethylene
MBW0442
Sinpolene Low Density Polyethylene MBW0442
Sinpolene MBW0442 is a LDPE-base pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW0442 contains extender which gives anti-blocking properties. Sinpolene MBW0442 offers high colouring value with excellent quality and performance. The white undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0442 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Sinpolene MBW0442 is a LDPE-base pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW0442 contains extender which gives anti-blocking properties. Sinpolene MBW0442 offers high colouring value with excellent quality and performance.
The white undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW0442 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide, 60% Filler by Weight
Uses
  • Film
  • Masterbatch
  • Sheet
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blown Film
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW0442
Product Name Sinpolene Low Density Polyethylene
Type FilmGrade; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 111 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3900 psi (26890 KPa)
View Details
Fluon+ ™ Filled PTFE Compounds - FC 111 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
PEEK Polymer Resin - VICTREX® 450G - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Milastomer™ Thermoplastic Olefinic Elastomer -  - Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
View Details