Teknor Apex Company Sinpolene Linear Low Density Polyethylene MBW0771

Description
Sinpolene MBW0771 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0771 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0771 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Additive Titanium Dioxide (TiO2) (70%) Features General Purpose Uses Film RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film
Description
Sinpolene MBW0771 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0771 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0771 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Additive Titanium Dioxide (TiO2) (70%) Features General Purpose Uses Film RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Linear Low Density Polyethylene - MBW0771 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Linear Low Density Polyethylene
MBW0771
Sinpolene Linear Low Density Polyethylene MBW0771
Sinpolene MBW0771 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0771 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0771 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Additive Titanium Dioxide (TiO2) (70%) Features General Purpose Uses Film RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film

Sinpolene MBW0771 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0771 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW0771 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Additive
  • Titanium Dioxide (TiO2) (70%)
Features
  • General Purpose
Uses
  • Film
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blown Film
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW0771
Product Name Sinpolene Linear Low Density Polyethylene
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 023 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; MoldingCompound; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
HIGH DENSITY POLYETHYLENE (HDPE) - NATURAL PELLETS (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Liquid Epoxy EP30F Resists Abrasion and Chemicals - EP30F - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details