Teknor Apex Company Sinpolene Linear Low Density Polyethylene MBW1331

Description
Sinpolene MBW1331 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1331 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1331 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 70% Filler by Weight Features General Purpose RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blown Film
Description
Sinpolene MBW1331 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1331 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1331 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 70% Filler by Weight Features General Purpose RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blown Film

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Linear Low Density Polyethylene - MBW1331 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Linear Low Density Polyethylene
MBW1331
Sinpolene Linear Low Density Polyethylene MBW1331
Sinpolene MBW1331 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1331 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1331 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 70% Filler by Weight Features General Purpose RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blown Film

Sinpolene MBW1331 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1331 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW1331 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide, 70% Filler by Weight
Features
  • General Purpose
RoHS Compliance
  • RoHS Compliant
Forms
  • Pellets
Processing Method
  • Blown Film
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW1331
Product Name Sinpolene Linear Low Density Polyethylene
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data