Teknor Apex Company Sinpolene Linear Low Density Polyethylene MBB0031

Description
Sinpolene MBB0031 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0031, has high pigment loading and thus offers high colouring value with good quality and performance. MBB0031 contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blown Film
Description
Sinpolene MBB0031 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0031, has high pigment loading and thus offers high colouring value with good quality and performance. MBB0031 contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blown Film

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Linear Low Density Polyethylene - MBB0031 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Linear Low Density Polyethylene
MBB0031
Sinpolene Linear Low Density Polyethylene MBB0031
Sinpolene MBB0031 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0031, has high pigment loading and thus offers high colouring value with good quality and performance. MBB0031 contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blown Film

Sinpolene MBB0031 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0031, has high pigment loading and thus offers high colouring value with good quality and performance. MBB0031 contains extender, which give anti-blocking properties.
CHARACTERISTICS
- Easy processing
- Minimal wear effect on processing equipment


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Features
  • General Purpose
Uses
  • Film
RoHS Compliance
  • RoHS Compliant
Forms
  • Pellets
Processing Method
  • Blown Film
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBB0031
Product Name Sinpolene Linear Low Density Polyethylene
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Tron® - U 4106 Black Resin / UH 510S Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Polyurethane
View Details
HIGH DENSITY POLYETHYLENE (HDPE-FDA) - NATURAL PELLETS H5234 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details