Teknor Apex Company Sinpolene Low Density Polyethylene MBW3422

Description
Sinpolene MBW3422 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its high pigment loading, Sinpolene MBW3422 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW3422 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 70% Filler by Weight Uses Film Masterbatch Sheet Agency Ratings FDA Unspecified Rating RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion
Description
Sinpolene MBW3422 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its high pigment loading, Sinpolene MBW3422 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW3422 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 70% Filler by Weight Uses Film Masterbatch Sheet Agency Ratings FDA Unspecified Rating RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Low Density Polyethylene - MBW3422 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Low Density Polyethylene
MBW3422
Sinpolene Low Density Polyethylene MBW3422
Sinpolene MBW3422 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its high pigment loading, Sinpolene MBW3422 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW3422 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 70% Filler by Weight Uses Film Masterbatch Sheet Agency Ratings FDA Unspecified Rating RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Sinpolene MBW3422 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its high pigment loading, Sinpolene MBW3422 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW3422 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 70% Filler by Weight
Uses
  • Film
  • Masterbatch
  • Sheet
Agency Ratings
  • FDA Unspecified Rating
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blown Film
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW3422
Product Name Sinpolene Low Density Polyethylene
Type FilmGrade; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® HT 22GL30 - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Two Component Epoxy - EP121CL - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Unfilled
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3027 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 490.0 %
View Details
ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details