Teknor Apex Company Sinpolene Linear Low Density Polyethylene MBB0091

Description
SINPOLENE MBB0091 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. SINPOLENE MBB0091, has high pigment loading and thus offers high colouring value with superior quality and performance. MBB0091 contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Good dispersion - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Blown Film Extrusion
Description
SINPOLENE MBB0091 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. SINPOLENE MBB0091, has high pigment loading and thus offers high colouring value with superior quality and performance. MBB0091 contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Good dispersion - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Blown Film Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Linear Low Density Polyethylene - MBB0091 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Linear Low Density Polyethylene
MBB0091
Sinpolene Linear Low Density Polyethylene MBB0091
SINPOLENE MBB0091 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. SINPOLENE MBB0091, has high pigment loading and thus offers high colouring value with superior quality and performance. MBB0091 contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Good dispersion - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Blown Film Extrusion

SINPOLENE MBB0091 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. SINPOLENE MBB0091, has high pigment loading and thus offers high colouring value with superior quality and performance. MBB0091 contains extender, which give anti-blocking properties.
CHARACTERISTICS
- Easy processing
- Good dispersion
- Minimal wear effect on processing equipment


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Features
  • General Purpose
Uses
  • Film
  • Masterbatch
  • Sheet
RoHS Compliance
  • RoHS Compliant
Appearance
  • Black
Forms
  • Pellets
Processing Method
  • Blown Film
  • Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBB0091
Product Name Sinpolene Linear Low Density Polyethylene
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
HIGH DENSITY POLYETHYLENE (HDPE-FDA) - NATURAL PELLETS H5234 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
PEEK Polymer Resin - VICTREX® 450GL30 Black - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details