SGH6500 -- SINVICOMP FLEXIBLE POLYVINYL CHLORIDE
Teknor Apex Company
Sinvicomp Flexible Polyvinyl Chloride
SGH6500
Description
Material Status
Commercial: Active Availability
Asia Pacific Features
Good Stiffness Uses
Garden Hose Forms
Pellets Processing Method
Extrusion
Description
Material Status
Commercial: Active Availability
Asia Pacific Features
Good Stiffness Uses
Garden Hose Forms
Pellets Processing Method
Extrusion
Suppliers
Sinvicomp Flexible Polyvinyl Chloride
SGH6500
Material Status
Commercial: Active Availability
Asia Pacific Features
Good Stiffness Uses
Garden Hose Forms
Pellets Processing Method
Extrusion
| Material Status |
|
| Availability |
|
| Features |
|
| Uses |
|
| Forms |
|
| Processing Method |
|
Supplier's Site
Technical Specifications
|
Product Category
|
Polymers and Plastic Resins |
|
Product Number
|
SGH6500 |
|
Product Name
|
Sinvicomp Flexible Polyvinyl Chloride |
|
Type
|
ExtrusionGrade; Thermoplastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Thermoplastic
Form / Shape
Pellets
Chemical System
Polyimide or Bismaleimide (BMI)
View Details
ExxonMobil - Polyethylene Products
Type
FilmGrade; Thermoplastic
Tensile (Break)
9800 psi (67569 KPa)
Elongation
520.0 %
View Details
Type
MoldingCompound; Thermoplastic
Form / Shape
Pellets
Chemical System
Polypropylene
View Details
Type
MoldingCompound; Thermoplastic
Form / Shape
Pellets
Chemical System
PEEK
View Details